EN
  • EN
  • DE

ATTINY102-M8R

Part No ATTINY102-M8R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8UDFN / AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 32 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATTINY102
Standard Package 15,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348619-ATTINY102-M8R
Ultra Librarian 3D Model Ultra Librarian ATTINY102-M8R CAD Model

Description

Product Overview: ATTINY102-M8R from Microchip Technology

The ATTINY102-M8R is an integral part of Microchip Technology's tinyAVR® family, known for its compact, high-performance microcontrollers. This particular model is designed to deliver a perfect blend of power efficiency and processing capability, making it an ideal choice for a broad range of applications.

Key Features

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: The ATTINY102-M8R boasts an advanced RISC architecture that enables the microcontroller to execute powerful instructions in a single clock cycle. This feature ensures that the device operates at a level of efficiency that is perfect for power-sensitive applications.
  • Memory: It comes with 1KB of in-system programmable Flash memory, 32B SRAM, and 32B EEPROM. This memory configuration provides ample space for application code and data storage, which is essential for complex tasks.
  • Peripheral Features: The device includes a range of peripherals such as an 8-bit timer with a prescaler and two PWM channels, an ADC with internal voltage references, and a programmable watchdog timer with an internal oscillator. These built-in peripherals reduce the need for external components, saving space and cost.
  • Operating Conditions: The ATTINY102-M8R operates within a voltage range of 1.8-5.5V, ensuring functionality across various power supplies and environments. It also has a wide operating temperature range, making it suitable for industrial applications.
  • Packaging: Available in an 8-pin UDFN package, the microcontroller is designed for space-constrained applications, offering a minimal footprint on the PCB.

Applications

The ATTINY102-M8R is versatile and can be used in applications ranging from consumer electronics to industrial control systems. Its small size and low power consumption make it particularly well-suited for wearable devices, IoT endpoints, and battery-operated gadgets.

Support and Resources

Microchip Technology provides extensive support for the ATTINY102-M8R through their online resources. Developers can access datasheets, technical documentation, application notes, and development tools to facilitate the design and implementation process. Additionally, the Microchip community and customer service are available to assist with any questions or challenges that may arise.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess