Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4, Cortex®-M7
Utilized IC / Part STM32H757
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19506
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283964-STM32H757I-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32H757I-EVAL CAD Model

Description

STM32H757I-EVAL Evaluation Board Overview

The STM32H757I-EVAL evaluation board is a comprehensive development platform designed by STMicroelectronics to showcase the capabilities of the STM32H7 series microcontrollers. Specifically, the board features the STM32H757IIK6 dual-core microcontroller, which combines a high-performance ARM Cortex-M7 core with a Cortex-M4 core. This board is ideal for developers looking to explore the advanced features of the STM32H7 series and develop applications that require significant processing power, rich connectivity options, and a versatile set of peripherals.

Key Features

  • High-Performance MCUs: At the heart of the evaluation board is the STM32H757IIK6 microcontroller, which operates at a frequency of up to 480 MHz for the Cortex-M7 core and 240 MHz for the Cortex-M4 core.
  • Rich Connectivity: The board includes a comprehensive set of connectivity options such as Ethernet, USB OTG, CAN, and more, enabling a wide range of applications that require robust communication interfaces.
  • Advanced Graphics: With an integrated TFT-LCD display, the STM32H757I-EVAL is equipped to handle complex graphical user interfaces, making it suitable for applications with a visual output component.
  • Ample Expansion: The evaluation board provides several expansion connectors, including Arduino Uno V3 and STMod+ connectors, allowing for easy integration with additional modules and components.
  • On-board Debugging: For ease of development, the board includes an ST-LINK/V2-1 debugger/programmer, eliminating the need for external tools to program or debug the microcontroller.
  • Comprehensive Software Support: STMicroelectronics provides a wide range of software examples and libraries, including support for the STM32Cube ecosystem, which simplifies the development process.

Applications

The STM32H757I-EVAL is designed to facilitate the development of applications across a range of industries, including industrial control, medical equipment, consumer electronics, and IoT devices. Its powerful dual-core architecture and rich set of peripherals make it well-suited for tasks that require real-time processing, complex algorithms, and multimedia capabilities.

Whether you're a seasoned developer or just starting out with the STM32 family, the STM32H757I-EVAL evaluation board is a versatile and powerful tool that will help bring your innovative ideas to life.

You May Also Be Interested in

Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention