EN
  • EN
  • DE

STMPE24M31QTR

Part No STMPE24M31QTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description S-Touch® 16/24-channel touchkey controller with PWM and ratio engines | IC SENSOR S-TOUCH 24CH 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Buttons
Proximity Detection No
Number of Inputs Up to 24
LED Driver Channels Up to 24
Interface I2C
Resolution 9 b
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 400μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261588-STMPE24M31QTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMPE24M31QTR CAD Model

Description

STMPE24M31QTR Touch Screen Controller by STMicroelectronics

The STMPE24M31QTR is a cutting-edge touch screen controller designed by STMicroelectronics, tailored for modern interactive applications. This sophisticated component is part of the STMPE series, which are known for their high performance and reliability in touch screen management. The STMPE24M31QTR is specifically engineered to offer a seamless interface between the user and the device, enhancing the overall user experience.

At the heart of the STMPE24M31QTR is its robust capacitive touch sensing technology. This allows the controller to accurately detect and process multiple touch points simultaneously, a feature commonly referred to as multi-touch capability. This functionality is crucial for modern devices that require gestures like pinching, zooming, and swiping, making the STMPE24M31QTR an ideal choice for smartphones, tablets, and other touch-enabled devices.

The controller operates with a high level of precision thanks to its advanced algorithms, which help to reduce false touch detections and improve the touch interface's responsiveness. The STMPE24M31QTR is designed to work effectively with various screen sizes and types, providing versatility for different applications and ensuring consistent performance across different devices.

Integration is a breeze with the STMPE24M31QTR, as it comes with a flexible communication interface that supports both I2C and SPI protocols. This allows for easy communication with the main processor of the device, ensuring that touch data is transmitted quickly and reliably. The controller also features low power consumption, which is critical for battery-powered devices where energy efficiency is a priority.

Furthermore, the STMPE24M31QTR is designed with robustness in mind. It has built-in features to withstand electrostatic discharges and other common electrical disturbances, ensuring the longevity and reliability of the touch interface. Its compact QFN package allows for a minimal footprint on the PCB, making it suitable for space-constrained applications.

In summary, the STMPE24M31QTR from STMicroelectronics is a sophisticated and versatile touch screen controller that offers high performance, multi-touch capability, and energy efficiency, making it an excellent choice for designers looking to enhance the interactivity and user experience of their products.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess