Products specifications Report Issue?

Reference Date Code 0448+
Reference case DIP8
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 753942-KA2808
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA2808 CAD Model

Description

The KA2808, manufactured by Samsung, is a monolithic integrated circuit designed as a dual operational amplifier. This versatile amplifier is suitable for a wide range of analog applications requiring stable gain and low noise performance.

Applications

  • Audio amplification
  • Voltage comparators
  • Active filters
  • Signal conditioning
  • Instrumentation amplifiers

Features

  • Dual operational amplifier: Contains two independent operational amplifiers in a single package.
  • High open-loop gain: Provides high open-loop gain for accurate amplification.
  • Low input bias current: Features low input bias current, minimizing errors in high-impedance circuits.
  • Short-circuit protection: Includes short-circuit protection to prevent damage from output shorts.
  • Internal frequency compensation: Offers internal frequency compensation for stable operation.
  • Wide supply voltage range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • Low noise: Exhibits low noise performance, suitable for sensitive analog applications.

Benefits

  • Reduced component count: The dual amplifier reduces the number of components required in a system.
  • Simplified circuit design: The internal frequency compensation simplifies circuit design.
  • Improved circuit performance: The high open-loop gain and low input bias current improve circuit performance.
  • Enhanced system reliability: The short-circuit protection enhances system reliability.
  • Flexible power supply design: The wide supply voltage range provides flexibility in power supply design.

Additional Details

The KA2808 is typically packaged in a DIP or SOIC package, making it easy to integrate into existing circuits. It operates from a standard dual power supply voltage and features a wide operating temperature range. This device is compliant with industry standards for operational amplifiers. Its performance characteristics are typically specified in a datasheet, which provides detailed information on gain, bandwidth, and noise performance. The device is designed to provide reliable and stable amplification, even in noisy environments. This part is suitable for both general-purpose and specialized analog applications. Careful selection of external components can tailor the performance of the amplifier to specific circuit requirements. The dual amplifier configuration is beneficial in applications requiring multiple amplification stages or differential amplification.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention