EN
  • EN
  • DE

STM8T141AM61T

Part No STM8T141AM61T
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708776-STM8T141AM61T
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8T141AM61T CAD Model

Description

The STM8T141AM61T is a cutting-edge microcontroller product from STMicroelectronics, designed to offer robust performance for a wide range of applications. This microcontroller is part of the STM8 family, which is renowned for its high efficiency and reliability. The STM8T141AM61T is an excellent choice for designers looking for a cost-effective yet powerful microcontroller solution.

Key Features

  • Core: The STM8T141AM61T is built around a high-performance STM8 core running at a maximum frequency of 16 MHz, providing the perfect balance between processing power and energy efficiency.
  • Memory: It is equipped with a generous memory capacity, including 8 KB of Flash program memory and 1 KB of RAM, ensuring ample space for complex applications.
  • I/O Ports: The device offers a variety of I/O options with 28 GPIOs, allowing for flexible connection to peripherals and other components.
  • Timers: Advanced control applications are supported by its comprehensive set of timers, including a 16-bit general-purpose timer and an 8-bit basic timer.
  • Communication Interfaces: For communication needs, the STM8T141AM61T includes I2C, UART, and SPI interfaces, providing a wide range of options for serial data exchange.
  • ADC: The onboard 10-bit analog-to-digital converter (ADC) with up to 5 channels enables the microcontroller to handle analog signals with precision, making it ideal for sensor interfacing.
  • Operating Voltage: It operates over a wide range of supply voltages from 2.95 V to 5.5 V, accommodating various power supply conditions.
  • Temperature Range: The microcontroller is designed to work within an industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.

Applications

The STM8T141AM61T is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Automotive applications
  • Power management systems

With its robust feature set and STMicroelectronics' reputation for quality, the STM8T141AM61T microcontroller is an excellent choice for developers seeking a high-performance, reliable, and cost-effective microcontroller solution for their next project.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess