EN
  • EN
  • DE

LPC47N217-JN

Part No LPC47N217-JN
Manufacturer SMSC Corporation
Catalog Embedded - Microcontrollers - Application Specific
Description SUPER I/O CONTROLLER WITH LPC IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189927-LPC47N217-JN
Ultra Librarian 3D Model Ultra Librarian LPC47N217-JN CAD Model

Description

The LPC47N217-JN is an integrated circuit (IC) that falls under the category of embedded application-specific microcontrollers. Manufactured by SMSC Corporation, this IC is designed to provide efficient and reliable control over specific applications.

  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability: Not Verified
  • ECCN: 3A991A2 (subject to export restrictions)
  • MSL Level: 3 (168 hours moisture exposure)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8542.31.0001
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess