Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr STMicroelectronics
Package Tray
IGBT Type Trench Field Stop
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 75 A
Power - Max 454.5 W
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 75A
Current - Collector Cutoff (Max) 100 µA
Input Capacitance (Cies) @ Vce 4.7 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package ACEPACK™ 2
Base Product Number A2P75
Standard Package 18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339302-A2P75S12M3
Ultra Librarian 3D Model Ultra Librarian A2P75S12M3 CAD Model

Description

The A2P75S12M3 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. Designed to meet the demanding needs of modern electronic applications, this product is a testament to STMicroelectronics' commitment to innovation and quality.

Key Features

  • High Performance: The A2P75S12M3 boasts exceptional operational efficiency, making it suitable for high-speed computing and power management applications.
  • Energy Efficient: With advanced power-saving features, this product ensures minimal energy consumption, contributing to the development of eco-friendly electronic solutions.
  • Durability: Manufactured with robust materials and state-of-the-art technology, the A2P75S12M3 is designed to withstand harsh conditions and deliver long-lasting performance.
  • Miniaturization: The compact design of the A2P75S12M3 allows for integration into space-constrained applications, facilitating the development of smaller, more powerful electronic devices.

Applications

STMicroelectronics' A2P75S12M3 is versatile and can be utilized in a variety of applications. It is particularly well-suited for:

  • Power supply units
  • Computing systems
  • Telecommunication equipment
  • Automotive electronics
  • Industrial automation systems

Technical Specifications

Parameter Value Package Surface-Mount Operating Temperature -40°C to +125°C Input Voltage Up to 12V Output Current Up to 75A

Quality and Reliability

STMicroelectronics ensures that the A2P75S12M3 meets the highest standards of quality and reliability. Rigorous testing and quality control measures are in place to guarantee that each unit performs to specifications and is free from defects.

Ordering Information

The A2P75S12M3 is available for order through STMicroelectronics' distribution network. For detailed purchasing information, including pricing and availability, please contact an authorized distributor or visit the STMicroelectronics website.

You May Also Be Interested in

Siemens
IGBT Power Module (Solderable Power module 3-phase full-bridge Including fast free-wheel diodes)
Need more? Email Us
ECAD model for BSM150GT120DN2
Others
Trans IGBT Module N-CH 1200V 115A 460000mW 7-Pin 34MM-1 Tray
Need more? Email Us
ECAD model for BSM50GB120DLC
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
ECAD model for MG400HF12MRC2
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
ECAD model for NXH25C120L2C2SG
eupec GmbH
IGBT-modules
Lowest to $76.8182
ECAD model for FP15R12YT3
Infineon Technologies
IGBT MODULE
Need more? Email Us
ECAD model for FZ1800R12KL4C
IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
ECAD model for IXXN200N60C3H1
Infineon Technologies
Lowest to $97.5866
ECAD model for FB20R06KL4-B1
IXYS
HiPerFASTTM IGBT | IGBT FAST 600V 200A SOT-227B
Need more? Email Us
ECAD model for IXGN200N60B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention