EN
  • EN
  • DE

STM8S207RBT6C

Part No STM8S207RBT6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (14x14)
Win Source Part Number 103491-STM8S207RBT6C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8S207RBT6C CAD Model

Description

STM8S207RBT6C Microcontroller by STMicroelectronics

The STM8S207RBT6C is a versatile and high-performance 8-bit microcontroller from STMicroelectronics, which belongs to the STM8S family, specifically engineered for applications demanding robust operation, flexibility, and a range of I/O options. This microcontroller is designed to deliver the perfect balance between performance and cost, making it a suitable choice for a wide array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The STM8 core operates at a frequency of up to 24 MHz, providing the computational power necessary for complex operations and supporting an advanced architecture with block data move and automatic context saving.
  • Memory: It comes equipped with 128 KB of Flash program memory, which is more than sufficient for most embedded applications, along with 2 KB of RAM and 1 KB of data EEPROM, providing ample storage for variables and user data.
  • Rich Peripherals: A comprehensive set of peripherals, including 10-bit ADC, timers, I2C, SPI, and USART interfaces, enhances the functionality of the device and allows easy integration into various system designs.
  • Robust I/Os: The STM8S207RBT6C offers up to 68 I/O pins, which are 5V tolerant, allowing for a robust interface with external devices and compatibility with a wide range of sensors and actuators.
  • Operating Voltage: This microcontroller operates within a supply voltage range of 2.95V to 5.5V, making it suitable for both low-power and standard 5V applications.

Advanced Integration

Integration features of the STM8S207RBT6C include a clock security system, which ensures continued operation even if the external clock fails, and an advanced power management system with several low-power modes to optimize power consumption. The device also supports in-application programming and in-circuit programming, allowing for firmware updates and easy debugging during development.

Package and Quality

The STM8S207RBT6C is available in an LQFP64 package, which is compact and suitable for space-constrained applications. STMicroelectronics is known for its commitment to quality, and this MCU is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing an advanced motor control system, a user interface, or a sensor network, the STM8S207RBT6C provides a reliable and cost-effective solution that engineers can trust to deliver consistent performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9458 $50.0786
42+ $2.4171 $101.5182
65+ $2.3415 $152.1975
89+ $2.2660 $201.6740
115+ $2.1905 $251.9075
153+ $1.9639 $300.4767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess