EN
  • EN
  • DE

STM32G071C8U6TR

Part No STM32G071C8U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Manufacturer STMicroelectronics
Series STM32G0
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 17x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UFQFPN (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32G071C8U6DKR, 497-STM32G071C8U6TR, 497-STM32G071C8U6CT, STM32G071C8U6TR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898188-STM32G071C8U6TR
Ultra Librarian 3D Model Ultra Librarian STM32G071C8U6TR CAD Model

Description

The STM32G071C8U6TR is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This high-performance device is part of the STM32G0 series, which is renowned for its efficiency and flexibility, making it a perfect choice for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz. The Cortex-M0+ core is known for its energy efficiency and is suitable for low-power, cost-sensitive applications.
  • Memory: The STM32G071C8U6TR comes with 64 KB of Flash memory and 8 KB of SRAM, providing ample storage for complex applications and algorithms.
  • Package: Housed in a UFQFPN28 package, the MCU offers a compact footprint that is ideal for space-constrained applications.
  • I/Os: It features multiple I/O ports, including up to 26 I/Os with interrupt capability, which allows for flexible peripheral connections and system integration.
  • Advanced Peripherals: The device boasts a rich set of peripherals, such as multiple 16-bit timers, a 32-bit timer, watchdog timers, a SysTick timer, and communication interfaces like USART, SPI, and I2C.
  • ADC: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 19 channels, the MCU delivers precise measurement for analog signals.
  • Supply Voltage: Operating voltage ranges from 2.0 to 3.6V, which is suitable for battery-powered and energy-efficient applications.
  • Temperature Range: The MCU is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The STM32G071C8U6TR microcontroller is versatile and can be used in a multitude of applications. Its robust design and rich feature set make it particularly well-suited for industrial automation systems, motor control, smart home devices, medical equipment, and power management systems. The device's integration capabilities and support for multiple communication protocols also make it an excellent choice for IoT devices that require connectivity and low-power operation.

With its balance of performance, power efficiency, and integration, the STM32G071C8U6TR from STMicroelectronics is a compelling choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2120 $50.5440
29+ $3.4560 $100.2240
45+ $3.3480 $150.6600
62+ $3.2400 $200.8800
80+ $3.1320 $250.5600
107+ $2.8080 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess