EN
  • EN
  • DE

STM8S207M8T6

Part No STM8S207M8T6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261567-STM8S207M8T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S207M8T6 CAD Model

Description

Product Overview: STM8S207M8T6 Microcontroller

The STM8S207M8T6 is a high-performance microcontroller from STMicroelectronics, designed to deliver cutting-edge features for a wide range of applications. Built on an advanced 8-bit architecture, this MCU offers an excellent balance of efficiency and power, making it an ideal choice for both industrial and consumer product designs.

Key Features

  • Core: The STM8 core operates at a frequency of up to 24 MHz, providing robust processing capabilities for complex tasks.
  • Memory: Equipped with 128 KB Flash program memory and 6 KB true data EEPROM, the STM8S207M8T6 offers ample space for application code and data storage.
  • RAM: With 6 KB of RAM, this microcontroller can handle demanding applications that require fast and efficient data manipulation.
  • I/O Ports: A rich set of 37 I/O ports, all of which are 5 V tolerant, allows for versatile connectivity options with peripherals and external components.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels provides accurate analog signal measurement.
  • Timers: Advanced control is facilitated by a range of timers, including four 16-bit timers and a single 8-bit timer with separate prescaler.

Connectivity and Communication

The STM8S207M8T6 supports a variety of communication protocols, which include:

  • UART for serial communication
  • SPI for high-speed synchronous data transfer
  • I2C interface for multi-master communication
  • CAN interface for robust automotive and industrial network communication

Robust Design and Power Efficiency

This microcontroller is designed to work in challenging environments, featuring an extended temperature range from -40°C to 85°C. It also incorporates power-saving modes like Active-Halt and True Power-Down to ensure energy efficiency in power-sensitive applications.

Development Support

STMicroelectronics provides comprehensive development support for the STM8S207M8T6, including software libraries, development kits, and the ST Visual Develop (STVD) IDE for streamlined application development.

Overall, the STM8S207M8T6 is a versatile and reliable microcontroller that offers a rich set of features to meet the requirements of complex and power-efficient designs.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess