EN
  • EN
  • DE

STM8S105K6T3C

Part No STM8S105K6T3C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 126757-STM8S105K6T3C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S105K6T3C CAD Model

Description

STM8S105K6T3C Microcontroller from STMicroelectronics

The STM8S105K6T3C is a high-performance 8-bit microcontroller from STMicroelectronics, designed to deliver the perfect balance between performance, power consumption, and system cost. This microcontroller is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and the efficiency of its STM8 core, making it an ideal choice for a wide range of applications in automotive, industrial, and consumer markets.

Key Features:

  • Core: STM8 core running at up to 16 MHz.
  • Flash Memory: 32 Kbytes of Flash program memory with read-while-write support.
  • RAM: 2 Kbytes of RAM.
  • Data EEPROM: 1 Kbyte true data EEPROM with up to 300 k write/erase cycles.
  • Advanced Peripherals: Includes 10-bit ADC, timers, UART, SPI, and I²C interfaces.
  • Operating Voltage: 2.95 V to 5.5 V operating voltage range, suitable for a variety of power environments.
  • I/O Pins: Up to 38 I/O pins, providing ample interfacing capabilities.
  • Temperature Range: Operating temperature range from -40°C to 85°C, ensuring reliability in harsh conditions.

Applications:

The STM8S105K6T3C is versatile and can be used in a multitude of applications, such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home appliances
  • Lighting systems

Development Support:

STMicroelectronics provides comprehensive development support for the STM8S105K6T3C with software libraries, development kits, and the ST Visual Develop (STVD) IDE for STM8. This environment, coupled with the ST-Link debugger/programmer, offers a full-featured development platform for rapid prototyping and production.

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality and reliable microcontrollers. The STM8S105K6T3C is no exception, as it is designed to meet the rigorous demands of the industry, ensuring long-term performance and stability in your products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4740 $52.1100
36+ $2.8504 $102.6144
55+ $2.7614 $151.8770
75+ $2.6723 $200.4225
97+ $2.5832 $250.5704
130+ $2.3160 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess