EN
  • EN
  • DE

MAX3232ECPWRG4

Part No MAX3232ECPWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS232 3V-5.5V DRVR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 082985-MAX3232ECPWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232ECPWRG4 CAD Model

Description

The MAX3232ECPWRG4 is a high-quality, advanced product from Texas Instruments, a renowned leader in the semiconductor industry.

  • Product Type: Dual driver/receiver with capacitive voltage generator
  • Voltage Levels: TIA/EIA-232-F
  • Supply Voltage: Single 3.0V to 5.5V
  • Data Rate: Maximum data rate of 250 kbit/s
  • Drivers/Receivers: Two drivers, and two receivers
  • Usage: Implementation of RS-232 in mixed-voltage systems
  • Voltage Range: 3.0V to 5.5V
  • Power Consumption: Low power, with typical supply currents of 0.3 mA
  • Feature: Automatic power-down
  • ESD Protection: ±15 kV using the Human Body Model (HBM)
  • Guaranteed Data Rate: 250 kbit/s
  • Shutdown Mode: 1-µA low-power shutdown mode
  • Package: Compact TSSOP (Thin Shrink Small Outline Package) with 16 pins

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,320 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess