EN
  • EN
  • DE

STM8S103F3U6TR

Part No STM8S103F3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-UFQFN
Win Source Part Number 090561-STM8S103F3U6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S103F3U6TR CAD Model

Description

STM8S103F3U6TR Microcontroller - STMicroelectronics

The STM8S103F3U6TR from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers an optimal balance between performance, power consumption, and peripherals. Designed for a wide range of applications, this MCU is part of the STM8S series, known for its reliability and efficiency in embedded systems.

Key Features:

  • Core: The STM8 core operates at a frequency of up to 16 MHz, providing a solid backbone for applications that require a combination of real-time capabilities and processing power.
  • Memory: It comes equipped with 8 KB of Flash program memory, 1 KB of RAM, and 640 bytes of EEPROM, which are ample for a variety of small to medium complexity tasks.
  • I/O Ports: The device has up to 28 GPIOs, providing flexibility for interfacing with sensors, actuators, and other peripherals.
  • Advanced Control Peripherals: It includes a range of peripherals such as an advanced control timer, two general-purpose timers, and a PWM output for complex timing operations.
  • Communication Interfaces: For communication, the MCU supports SPI, I2C, and UART interfaces, allowing for easy integration into a communication bus or for interfacing with other devices.
  • Analog Features: It features an integrated 10-bit ADC with up to five channels, enabling the MCU to process analog signals without the need for external components.
  • Low Power Consumption: The STM8S103F3U6TR is designed with power efficiency in mind, featuring several low-power modes to reduce power consumption during idle or low activity periods.
  • Operating Voltage: The operating voltage range is from 2.95 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems.

Applications:

The microcontroller is ideal for use in a range of applications, such as consumer electronics, home appliances, automotive systems, and industrial controls. Its robust design and comprehensive feature set make it a go-to choice for developers looking for a cost-effective yet powerful MCU solution.

Package and Availability:

The STM8S103F3U6TR is available in a TSSOP20 package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly for mass production.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4506 $58.0240
100+ $1.1903 $119.0300
155+ $1.1531 $178.7305
210+ $1.1159 $234.3390
270+ $1.0787 $291.2490
360+ $0.9671 $348.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess