EN
  • EN
  • DE

MAX2442EAI

Part No MAX2442EAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 900MHZ IMAGE-REJECT RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Receiver
Number of Drivers/Receivers 0/1
Voltage - Supply 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630050-MAX2442EAI
Ultra Librarian 3D Model Ultra Librarian MAX2442EAI CAD Model

Description

Maxim Integrated MAX2442EAI Product Overview

The MAX2442EAI from Maxim Integrated is a high-performance, low-power, intermediate-frequency (IF) receiver designed for a wide range of wireless communication applications. This versatile integrated circuit (IC) offers a unique combination of features that make it ideal for use in systems such as wireless local loop (WLL), ISM-band transceivers, and other RF products that require reliable and efficient signal processing.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for multiple RF bands.
  • High Integration: The MAX2442EAI integrates several key functions, including a mixer, IF amplifier, and RSSI (Received Signal Strength Indicator) into a single package, simplifying design and reducing board space requirements.
  • Low Noise Figure: With its low noise figure, the MAX2442EAI ensures excellent receiver sensitivity, which is critical for maintaining signal integrity in noisy environments.
  • Adjustable Gain: The IC features programmable gain control, allowing designers to optimize the receiver's performance for specific application requirements.
  • Power Efficiency: Designed with power conservation in mind, the MAX2442EAI consumes minimal power, making it suitable for battery-powered devices.
  • Durable Design: Housed in a robust 28-pin SSOP (Shrink Small Outline Package), the MAX2442EAI is built to withstand the demands of industrial applications.

Applications

The MAX2442EAI's versatility and high performance make it an excellent choice for a variety of applications, including:

  • Wireless Local Loop (WLL)
  • Industrial, Scientific, and Medical (ISM) Band Transceivers
  • Wireless Data Links
  • Point-to-Multipoint Systems
  • Other RF Communication Systems

Technical Specifications

The MAX2442EAI operates from a single +2.7V to +5.5V supply, providing a flexible power range to accommodate different system requirements. The IC's mixer has an input frequency range of 400MHz to 2500MHz, while the IF amplifier supports frequencies from 10MHz to 500MHz. Additionally, the device offers a programmable gain range, enabling customization for optimal system performance.

With its blend of performance, integration, and efficiency, the MAX2442EAI from Maxim Integrated stands out as a top choice for designers seeking a reliable IF receiver for their wireless communication systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess