Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 24LC16B
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802095-24LC16BT/SN
Ultra Librarian 3D Model Ultra Librarian 24LC16BT/SN CAD Model

Description

Microchip Technology 24LC16BT/SN EEPROM

The 24LC16BT/SN is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a robust storage solution for various electronic applications. This integrated circuit offers a 16-Kbit memory capacity and utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, making it an ideal choice for applications where efficient data storage and retrieval are critical.

Key Features

  • Memory Size: 16 Kbit (2 K x 8)
  • Interface: I²C serial interface, supporting a clock frequency of up to 400 kHz
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications from low-power handheld devices to industrial control systems
  • Write Protect: Hardware write protection for the entire memory array
  • Page Write Buffer: Allows up to 16 bytes of data to be written in a single write cycle, enhancing write operation efficiency
  • Low-power Consumption: Designed for low-power operations, making it suitable for battery-operated devices
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Packaging: Available in an 8-pin SOIC (SN) package for easy integration into a wide variety of designs

Applications

The 24LC16BT/SN EEPROM is versatile and can be used in a multitude of applications, including:

  • Consumer electronics, such as personal media players and gaming devices
  • Automotive systems, for storing user preferences or calibration data
  • Industrial and medical equipment, where reliable data logging is essential
  • Telecommunications infrastructure, for storing configuration and user data
  • Portable devices, due to its low-power consumption and small form factor

Reliability and Support

Microchip Technology is known for its commitment to quality, and the 24LC16BT/SN EEPROM is no exception. Customers can expect long-term reliability and performance from this component. Additionally, Microchip offers comprehensive technical support and documentation, making integration and use of the 24LC16BT/SN as seamless as possible for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2585
ECAD model for BL24C512A-PARC
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0652
ECAD model for P24C02A-SSH-MIR
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for NM93C66MT8X
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9035 $58.7275
155+ $0.7414 $114.9170
235+ $0.7183 $168.8005
325+ $0.6951 $225.9075
420+ $0.6719 $282.1980
560+ $0.6023 $337.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,540 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention