Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Box
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Type Through Hole
Termination Solder
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Other Names 9032966825,1195-1197
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294296-9032966825
Ultra Librarian 3D Model Ultra Librarian 9032966825 CAD Model

Description

The HARTING 9032966825 is a connector that is used in various electronic devices.

  • Type: DIN 41612 connector
  • Positions: 96
  • Pitch: 0.100 inches
  • Component Type: Receptacle with female sockets
  • Loading: All positions
  • Insulation Material: Thermoplastic and glass-filled
  • Flammability Rating: UL94 V-0
  • Mounting: Through-hole

You May Also Be Interested in

Anderson Power Products, Inc.
POWER DRAWER CONT.#20 SOC.CRIMP
Need more? Email Us
ECAD model for SC20-GN
TE Connectivity
CONN PLUG HSG DRAWER 8POS BLUE
Lowest to $9.8765
ECAD model for 172063-3
TE Connectivity
CONTACT SOCKET POWER 12AWG GOLD
Need more? Email Us
ECAD model for 6648237-1
TE Connectivity
CONN 6POS BLUE PNL MNT
Need more? Email Us
ECAD model for 202758-3
TE Connectivity
CONN JACKSCREW SHORT-SHORT FMALE
Need more? Email Us
ECAD model for 201389-1
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
ECAD model for 1648382-1
TE Connectivity
CONTACT PIN POWER 20AWG GOLD
Need more? Email Us
ECAD model for 1650162-2
TE Connectivity
CONN JACKSCREW SHORT MALE
Need more? Email Us
ECAD model for 200868-1
TE Connectivity
CONN RCPT HSG DIN 41612 48POS
Need more? Email Us
ECAD model for 926040-2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1086 $65.2806
51+ $2.5497 $130.0347
79+ $2.4708 $195.1932
109+ $2.3905 $260.5645
140+ $2.3117 $323.6380
188+ $2.0723 $389.5924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 272 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention