Products specifications Report Issue?

Win Source Part Number 1135617-MP230240CT2
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP230240CT2 CAD Model

Description

Siemens MP230240CT2 is an industrial equipment that is used to control the electrical supply.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Siemens
  • Application: Industrial
  • Reliability: High
  • Design: Meets industrial demands
  • Installation: Easy
  • Maintenance: Minimal
  • Benefit: Ensures smooth operations

You May Also Be Interested in

SMC Diode Solutions
Smc VV5QC41 Manifold Vqc 5-PORT Mfld, Ether N
Need more? Email Us
ECAD model for VV5QC41-06N7TSDZENN0
SMC Diode Solutions
Smc 63MM Mu Dbl-act Auto-sw
Need more? Email Us
ECAD model for MDUB63-300DZ
Siemens
1FT70845SC701BA0, Siemens 1FT7 Motor 5KW, 2000RPM, Abs Enc, Key
Need more? Email Us
ECAD model for 1FT70845SC701BA0
SMC Diode Solutions
Mfld; Device Net; EX250 Si Unit
Need more? Email Us
ECAD model for VV5QC11-04N3SDQN0-X160US
Siemens
Need more? Email Us
ECAD model for US2:CLMSB12240
SMC Diode Solutions
Need more? Email Us
ECAD model for UM8237AE-5
SMC Diode Solutions
Smc Regulator, Electro-pneu
Need more? Email Us
ECAD model for IT1010-N31
Siemens
Accessory Type = Memory Card / Suitable for = Sinamics Frequency Converter
Need more? Email Us
ECAD model for 6SL3054-4AG00-2AA0
Siemens
Load Center INT 30S 40C ML 125A
Need more? Email Us
ECAD model for IR3040L1125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention