EN
  • EN
  • DE

STM8L101F2U6TR

Part No STM8L101F2U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN
Case / Package 20-UFQFPN (3x3)
Family Name STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935508-STM8L101F2U6TR
Ultra Librarian 3D Model Ultra Librarian STM8L101F2U6TR CAD Model

Description

STM8L101F2U6TR Microcontroller by STMicroelectronics

The STM8L101F2U6TR is a high-performance, low-power 8-bit microcontroller that comes from the STM8L family produced by STMicroelectronics. This microcontroller is designed to deliver the perfect balance between performance and energy efficiency, making it an ideal choice for a wide range of applications, particularly those with power consumption constraints.

At the heart of the STM8L101F2U6TR lies a robust STM8 core operating at up to 16 MHz frequency. This core is complemented by 4 KB of Flash program memory, which is amply sufficient for small to medium-sized applications. Additionally, the microcontroller is equipped with 1 KB of RAM and 128 bytes of EEPROM, which provide enough space for data storage and dynamic memory allocation for various tasks.

One of the standout features of the STM8L101F2U6TR is its ultra-low-power consumption. It incorporates multiple power-saving modes, such as Active Halt and Wait modes, which are crucial for battery-operated devices. The microcontroller also provides a fast exit from these modes, ensuring prompt responses when required without compromising on power efficiency.

This microcontroller also includes a rich set of peripherals, including an advanced control timer, a USART for serial communication, and an I2C interface for connecting with other chips or sensors. The inclusion of an 8-channel, 10-bit ADC (Analog to Digital Converter) makes it simple to interface with analog sensors and convert their readings to digital values for processing.

The STM8L101F2U6TR is available in a UFQFPN20 package, which is known for its small footprint and ease of integration into space-constrained PCB designs. This packaging makes it a versatile choice for applications ranging from consumer electronics to industrial control systems.

STMicroelectronics provides comprehensive development support for the STM8L101F2U6TR, including software libraries, development kits, and a dedicated integrated development environment (IDE). This support helps to streamline the development process, from initial prototyping to final production, ensuring that engineers can maximize the microcontroller's capabilities and bring their products to market more quickly.

In summary, the STM8L101F2U6TR from STMicroelectronics is a powerful yet energy-efficient microcontroller that offers a range of features suitable for a diverse array of applications. Its low power consumption, rich peripheral set, and development support make it a strong contender for designers looking to create compact, high-performance, and power-conscious devices.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess