Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 19x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Other Names 497-STM32G0B0RET6
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262658-STM32G0B0RET6
Ultra Librarian 3D Model Ultra Librarian STM32G0B0RET6 CAD Model

Description

The STM32G0B0RET6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver a perfect balance between performance, power efficiency, and cost-effectiveness. This device is part of the STM32G0 series, which is renowned for its robust architecture, enhanced peripherals, and low-power operation, making it an ideal choice for a wide range of applications, from simple embedded systems to more complex IoT devices.

Core Features

  • 32-bit ARM Cortex-M0+ core operating at a frequency of up to 64 MHz.
  • High-performance architecture with a single-cycle multiplier and hardware division.
  • 128 Kbytes of Flash memory and 36 Kbytes of SRAM, providing ample storage for code and data.
  • Dual-bank Flash memory with error correction code (ECC) support for enhanced reliability.
  • Rich set of peripherals including multiple timers, communication interfaces (USART, SPI, I2C), USB 2.0 full-speed interface, and more.

Connectivity and I/O

The STM32G0B0RET6 boasts an extensive range of I/O ports and connectivity options. It includes several USART, SPI, and I2C interfaces for serial communication, as well as a USB 2.0 full-speed interface for device connectivity. The microcontroller also features multiple 16-bit timers, a 32-bit timer, as well as independent and system watchdog timers to support complex timing requirements.

Power Efficiency

Energy efficiency is at the heart of the STM32G0B0RET6 design. It offers multiple low-power modes, including Stop and Standby modes, which significantly reduce power consumption when the device is idle or running at reduced clock speeds. This makes it particularly suitable for battery-powered and energy-sensitive applications.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32G0B0RET6, including software libraries, development boards, and the STM32CubeG0 MCU Package. This ecosystem simplifies the development process, from initial prototyping to final production, and allows developers to take full advantage of the features and capabilities of the STM32G0 series.

Applications

With its robust feature set and flexible peripheral set, the STM32G0B0RET6 is well-suited for a diverse array of applications, such as industrial controls, consumer electronics, home automation, and custom embedded systems. Its performance and power efficiency make it an excellent choice for designers looking to create sophisticated yet cost-effective solutions.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3516 $50.2740
32+ $3.1394 $100.4608
50+ $3.0334 $151.6700
71+ $2.8213 $200.3123
93+ $2.7152 $252.5136
115+ $2.6091 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,800 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention