Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708604-STM706RM6F2
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM706RM6F2 CAD Model

Description

The STM706RM6F2 is a sophisticated supervisory circuit designed by STMicroelectronics, a leader in the semiconductor industry. This microprocessor supervisory circuit is engineered to monitor the power supply and microprocessor activity in digital systems, providing a crucial layer of protection against system failures due to power fluctuations or software errors.

Key Features

  • Power Supply Monitoring: The STM706RM6F2 ensures that the system's power supply remains within acceptable thresholds, triggering a reset if it detects an out-of-tolerance condition, thus safeguarding the system's integrity.
  • Microprocessor Reset: This device can assert a reset to the microprocessor during power-up, power-down, or brownout conditions, ensuring the system starts in a known state.
  • Low Power Consumption: Designed with energy efficiency in mind, the STM706RM6F2 has a low typical standby current, making it suitable for battery-powered applications.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the microprocessor if the software fails to provide periodic updates, indicating a potential system hang or malfunction.
  • Manual Reset Input: This feature allows for an external signal to initiate a system reset, providing flexibility for system maintenance or emergency recovery procedures.

Applications

The STM706RM6F2 is versatile and can be employed in a wide range of applications. It is particularly useful in systems where reliable operation is critical, such as:

  • Computers and Network Equipment
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Devices

Technical Specifications

The device comes in a compact SOIC-8 package and operates over a wide temperature range, making it suitable for harsh environments. It is designed for a supply voltage range that caters to most common logic levels, and its reset output is available in both active-high and active-low configurations to accommodate different processor requirements.

Conclusion

The STM706RM6F2 from STMicroelectronics is a reliable and efficient solution for system monitoring and control. With its comprehensive features and robust design, it is an essential component for enhancing system stability and preventing data loss or corruption due to power issues or software anomalies.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3650-BBE
STMicroelectronics
Need more? Email Us
ECAD model for STM8AF518ATA
STMicroelectronics
Need more? Email Us
ECAD model for STM706ASM6F
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8385
ECAD model for STM32L152RBH6
STMicroelectronics
MCU 8-bit STM8 CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray | IC MCU 8BIT 64KB FLASH 48LQFP
Lowest to $0.6808
ECAD model for STM8S007C8T6
STMicroelectronics
IC MCU 8BIT 128KB FLASH 48LQFP
Lowest to $7.7953
ECAD model for STM8AF52A8TCY
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3410
STMicroelectronics
Lowest to $1.4773
ECAD model for STM809TWX6
SamHop
Need more? Email Us
ECAD model for STM4840

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention