EN
  • EN
  • DE

STM8AH6148TASSSY

Part No STM8AH6148TASSSY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708716-STM8AH6148TASSSY
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AH6148TASSSY CAD Model

Description

Product Overview: STM8AH6148TASSSY from STMicroelectronics

The STM8AH6148TASSSY is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to a wide range of applications, from automotive systems to industrial controls, thanks to its robust architecture and advanced features.

Key Features

  • Core: The MCU is built around the advanced STM8A core, operating at a frequency of up to 16 MHz. This core ensures efficient processing capabilities, making the STM8AH6148TASSSY suitable for time-critical applications.
  • Memory: It comes equipped with 48 KB of Flash program memory, which is ample space for complex applications, and 2 KB of RAM for temporary data storage during operation.
  • Robust I/O: The device features a rich set of input/output options, including 29 multifunctional GPIO pins that allow for versatile connectivity and system integration.
  • Advanced Peripherals: Onboard peripherals include multiple 16-bit timers, communication interfaces such as I2C, SPI, and UART, as well as 10-bit ADCs, enhancing the MCU's ability to handle a variety of tasks simultaneously.
  • Automotive Grade: As part of STMicroelectronics' automotive-grade product line, the STM8AH6148TASSSY meets stringent quality and reliability standards, making it suitable for automotive applications subject to harsh environments and demanding conditions.

Applications

The STM8AH6148TASSSY's combination of performance, memory, and peripherals make it an ideal choice for a range of applications, including:

  • Automotive control units
  • Body control modules
  • Industrial control systems
  • Home automation systems
  • Consumer electronics

Package and Quality

The MCU comes in a LQFP 32-pin package, which provides a compact footprint while still offering good thermal performance and ease of soldering. It is also characterized by a wide operating temperature range, ensuring reliability across different environmental conditions.

In conclusion, the STM8AH6148TASSSY is a versatile and powerful microcontroller that delivers the performance and features necessary for a broad spectrum of applications, especially in the automotive industry. With STMicroelectronics' commitment to quality, this product is a reliable choice for engineers and designers looking for an MCU with proven capabilities.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess