EN
  • EN
  • DE

W29EE011-90

Part No W29EE011-90
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280088-W29EE011-90
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29EE011-90 CAD Model

Description

The W29EE011-90 is a 1 Mbit (128K x 8) CMOS Parallel EEPROM manufactured by Winbond Electronics. It is designed for non-volatile data storage in a variety of applications, offering features such as fast access times and low power consumption. The "-90" indicates an access time of 90ns.

Applications:

  • Embedded Systems
  • Data Logging
  • Configuration Storage
  • Industrial Control
  • Instrumentation

Features:

  • 1 Mbit (128K x 8) Memory: Provides 1 Megabit of non-volatile storage.
  • Parallel Interface: Offers fast data access through a parallel interface.
  • Fast Access Time: Access time of 90ns for quick read and write operations.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Byte-Alterable: Allows for byte-level write operations.
  • Automatic Page Write: Simplifies programming with automatic page write functionality.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data and code.
  • Fast Access: Quick access times enable responsive system performance.
  • Low Power: Extends battery life in portable applications.
  • Easy Programming: Automatic page write simplifies the programming process.

Additional Details:

The W29EE011-90 requires a proper power supply and decoupling capacitors for stable operation. The device is sensitive to electrostatic discharge (ESD) and should be handled with care. The write cycle time is a key parameter to consider during programming operations. It is a parallel EEPROM, which means it uses a parallel bus for address and data.

The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. It is crucial to consult the datasheet for proper design and implementation. The datasheet will specify the operating voltage range, write cycle time, and access time characteristics.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess