EN
  • EN
  • DE

STM32F103VGTG

Part No STM32F103VGTG
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708406-STM32F103VGTG
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103VGTG CAD Model

Description

Product Overview: STM32F103VGTG

The STM32F103VGTG is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for embedded applications requiring a blend of power efficiency, performance, and feature integration. This microcontroller is part of the STM32F1 series, renowned for its robust design, reliability, and flexibility in various complex applications.

Key Features

  • CPU: ARM Cortex-M3, running at a maximum frequency of 72 MHz, providing the perfect balance between processing power and power consumption.
  • Memory: Equipped with 1MB of Flash memory and 96KB of SRAM, allowing for ample space for application code and data storage.
  • I/O Ports: Comes with an extensive set of I/Os and peripherals, including up to 80 fast I/O ports, 12-bit ADCs, DACs, PWM channels, and more, facilitating complex peripheral integration.
  • Connectivity: Offers multiple communication interfaces such as I2C, SPI, USART, USB, and CAN, enabling the microcontroller to interface with various external modules and devices.
  • Debugging: Features an integrated debugging module with Serial Wire Debug (SWD) and JTAG interfaces for a streamlined development process.
  • Power Efficiency: Supports multiple power modes, including a low-power mode that significantly reduces consumption when the device is idle.
  • Package: Available in an LQFP100 package, which provides a compact footprint while still offering accessibility for prototyping and production.

Applications

The STM32F103VGTG is highly versatile and can be used in a wide range of applications. It is particularly well-suited for industrial control systems, medical equipment, consumer electronics, automotive applications, and IoT devices where performance, power efficiency, and a high level of integration are paramount.

Support and Resources

STMicroelectronics provides extensive support for the STM32F103VGTG, including comprehensive documentation, development tools, software libraries, and community forums. Developers can take advantage of the STM32Cube ecosystem, which includes the STM32CubeMX configuration tool and STM32CubeIDE for a seamless development experience.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $3.4851
SamHop
Need more? Email Us
STMicroelectronics
Lowest to $0.1626
STMicroelectronics
Lowest to $1.1423
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.1910
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8202
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Lowest to $1.0443

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess