Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Win Source Part Number 708687-STM8AF6248TAY
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6248
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8AF6248TAY CAD Model

Description

STMicroelectronics STM8AF6248TAY Microcontroller

The STM8AF6248TAY is a high-performance microcontroller from STMicroelectronics designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is built on the state-of-the-art STM8A platform, which is renowned for its reliability and efficiency in critical environments.

At the heart of the STM8AF6248TAY is an advanced STM8 core running at 16 MHz, providing the computational power required for complex tasks. The device comes with 32 Kbytes of Flash program memory, which is ample space for storing applications, and 2 Kbytes of RAM for efficient data processing. Additionally, it includes 1 Kbyte of EEPROM, which is essential for non-volatile data storage that can retain information even after power is turned off.

One of the standout features of the STM8AF6248TAY is its robust I/O capabilities. It offers up to 38 I/O ports, which gives designers the flexibility to connect a wide range of sensors, actuators, and other peripherals. These I/O ports are highly configurable and can support various interface standards, ensuring seamless integration with other components in a system.

The microcontroller also boasts a rich set of peripherals, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, as well as a 10-bit analog-to-digital converter (ADC) with up to 16 channels. These peripherals enable the STM8AF6248TAY to handle a variety of tasks, from simple timing operations to complex data conversions and communication protocols.

For automotive applications, the STM8AF6248TAY offers features such as CAN interface support and enhanced electromagnetic compatibility (EMC) performance. The device operates over an extended temperature range from -40°C to 125°C, ensuring reliable operation under harsh conditions.

Designed with power efficiency in mind, the STM8AF6248TAY includes several power-saving modes, allowing engineers to optimize power consumption for battery-powered or energy-sensitive applications. This, combined with its robust design and extensive feature set, makes the STM8AF6248TAY an ideal choice for a wide range of applications in the automotive and industrial sectors.

Overall, the STM8AF6248TAY from STMicroelectronics is a powerful and versatile microcontroller that delivers performance, reliability, and a rich feature set to meet the rigorous demands of modern embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1930 $59.6500
115+ $0.9789 $112.5735
180+ $0.9483 $170.6940
245+ $0.9177 $224.8365
320+ $0.8872 $283.9040
425+ $0.7954 $338.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,492 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention