EN
  • EN
  • DE

STM8AF6268TAX

Part No STM8AF6268TAX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 120912-STM8AF6268TAX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6268TAX CAD Model

Description

STMicroelectronics STM8AF6268TAX Microcontroller

The STM8AF6268TAX microcontroller from STMicroelectronics is a robust and versatile integrated circuit designed for automotive and industrial applications. This high-performance 8-bit MCU is part of the STM8A series, tailored to meet the rigorous requirements of the automotive sector, providing a cost-effective solution with a high level of integration.

Built on an advanced STM8 core operating at up to 16 MHz, the STM8AF6268TAX offers outstanding processing power and efficiency. It comes with 32 Kbytes of Flash program memory, which is ample for complex programs and real-time operating systems, alongside 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage. These memory features ensure reliable and persistent storage for critical applications.

This microcontroller includes a range of features that enhance its functionality and ease of use. It boasts a comprehensive set of peripherals, including 10-bit ADCs, timers, and communication interfaces such as SPI, I2C, and UARTs, which are essential for interfacing with sensors, actuators, and other microcontrollers or modules. Additionally, it provides CAN interface support, which is crucial for automotive network communications.

The STM8AF6268TAX operates within a wide voltage range of 2.95V to 5.5V, making it suitable for various power supply conditions. Its robust design ensures operation over an extended temperature range from -40°C to 85°C (or up to 125°C for automotive grade), ensuring reliability in harsh environments.

Safety and reliability are paramount in automotive applications, and the STM8AF6268TAX addresses these concerns with advanced features such as watchdog timers, clock security system, and single wire interface module. These features contribute to system safety, secure data communication, and system integrity checks.

STMicroelectronics also provides extensive development support for the STM8AF6268TAX with software libraries, development kits, and a dedicated integrated development environment (IDE) to accelerate the development process and reduce time-to-market for products utilizing this microcontroller.

In summary, the STM8AF6268TAX is a powerful and reliable microcontroller that provides an optimized solution for the demanding applications of the automotive industry, with a rich feature set and strong development support to streamline the design process.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5395 $60.1715
40+ $2.9043 $116.1720
62+ $2.8135 $174.4370
85+ $2.7228 $231.4380
110+ $2.6320 $289.5200
147+ $2.3597 $346.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess