EN
  • EN
  • DE

STM8AF6248TD

Part No STM8AF6248TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708690-STM8AF6248TD
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6248TD CAD Model

Description

STM8AF6248TD Microcontroller from STMicroelectronics

The STM8AF6248TD is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically designed to cater to the demanding needs of automotive applications. This MCU is part of the STM8A series, which are high-performance microcontrollers with an advanced STM8 core running at up to 16 MHz. The STM8AF6248TD offers a robust feature set, making it an ideal choice for a wide range of automotive applications, including body control modules, sensors, and dashboards.

At the heart of the STM8AF6248TD lies an 8-bit CPU, which delivers outstanding processing capabilities with efficient power consumption. The device comes with a 48 Kbytes Flash memory program space, which is more than sufficient for complex automotive applications. Additionally, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM, which provides ample storage for data and parameter settings that need to be preserved across power cycles.

One of the standout features of the STM8AF6248TD is its robust I/O capabilities. It boasts up to 38 I/O ports, each of which is 5V tolerant, providing excellent interface flexibility and compatibility with a wide range of sensors and actuators used in automotive environments. The microcontroller also includes a range of peripherals that enhance its functionality, such as 10-bit ADCs, timers, communication interfaces like SPI, I2C, and UARTs, and CAN 2.0B active interfaces for network communication within the vehicle.

The STM8AF6248TD is designed with reliability in mind, incorporating features such as an advanced Clock Security System (CSS) and a watchdog timer to ensure system integrity. Its single voltage supply ranges from 2.95V to 5.5V, which allows for a flexible power supply design and ensures consistent performance across various operating conditions.

For developers, STMicroelectronics provides comprehensive development tools and software libraries to facilitate the programming and debugging process. The STM8AF6248TD is supported by the ST Visual Develop (STVD) and ST Visual Programmer (STVP) environments, as well as a full range of hardware tools such as starter kits and programming boards.

In conclusion, the STM8AF6248TD from STMicroelectronics is a powerful and reliable MCU tailored for the automotive industry, offering a rich set of features designed to meet the rigorous standards of modern vehicle electronics.

You May Also Be Interested in

STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $6.1620
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7166 $59.7652
52+ $2.2292 $115.9184
81+ $2.1599 $174.9519
111+ $2.0894 $231.9234
143+ $2.0201 $288.8743
192+ $1.8110 $347.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess