Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 708327-STM32F042F6P6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F042F6P6 CAD Model

Description

The STM32F042F6P6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics designed to deliver the most efficient balance between power consumption and performance in its class. This microcontroller is particularly suitable for industrial control, consumer electronics, and smart home solutions due to its rich set of peripherals and I/O options.

Key Features:

  • Core: ARM Cortex-M0 CPU, operating at frequencies of up to 48 MHz.
  • Memory: It comes with 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for application code and data.
  • Communication Peripherals: It includes a comprehensive set of communication interfaces such as USB 2.0, CAN, I2C, USARTs, SPIs, and HDMI CEC.
  • Timers: Multiple timers including a 16-bit timer, a 32-bit timer, and a SysTick timer which can be used for RTOS task scheduling.
  • ADC: A 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels for analog sensing capabilities.
  • Clock Control: Flexible clock control system with an internal 8 MHz factory-trimmed RC, and multiple PLL options.
  • Power Management: Low-power modes including Sleep, Stop and Standby to ensure optimal power efficiency.
  • I/O Ports: Up to 28 I/O ports with interrupt capability, which allows for easy connection to peripherals and direct sensor interfaces.
  • Package: Available in a TSSOP20 package, which is suitable for space-constrained applications.
  • Debugging: Integrated debugging and programming features with SWD (Serial Wire Debug) and bootloader support for firmware updates.

Applications:

The STM32F042F6P6 microcontroller is versatile and can be used in a wide range of applications. Its robust design and rich peripheral set make it ideal for:

  • Industrial automation and control systems
  • Consumer electronics
  • Smart home devices and IoT applications
  • Medical devices and equipment
  • Automotive applications

With its combination of performance, power efficiency, and design flexibility, the STM32F042F6P6 is a compelling choice for designers looking to create advanced and innovative applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4364 $50.2740
75+ $1.3455 $100.9125
120+ $1.3000 $156.0000
170+ $1.2091 $205.5470
215+ $1.1637 $250.1955
270+ $1.1182 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention