EN
  • EN
  • DE

PCI9050

Part No PCI9050
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Description PCI9050-1 F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Status Active
Win Source Part Number 209695-PCI9050
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI9050 CAD Model

Description

The PCI9050 is a 32-bit Peripheral Component Interconnect (PCI) Local Bus Target/Master Interface Controller designed to provide a seamless bridge between a PCI bus and a local bus. This chip enables high-performance data transfers between the PCI bus and the local bus, making it suitable for a variety of applications requiring fast and efficient communication between different bus architectures.

Applications:

  • Data Acquisition Systems: Used in systems that require high-speed data transfer from sensors or other input devices to a computer.
  • Industrial Control Systems: Employed in industrial environments for controlling machinery and processes via a PCI interface.
  • Communication Devices: Integrated into devices such as network interface cards (NICs) and modems to facilitate communication over a PCI bus.
  • Embedded Systems: Used in embedded systems where PCI connectivity is required for peripheral devices.
  • Video Capture and Processing: Found in video capture cards and processing systems for high-bandwidth video data transfer.

Features:

  • 32-bit PCI Interface: Compliant with PCI Local Bus Specification, Revision 2.1.
  • Local Bus Master/Target: Supports both master and target functionality on the local bus.
  • Burst Transfers: Supports burst mode transfers for high-speed data throughput.
  • Programmable Wait State Generator: Allows for flexible timing control on the local bus.
  • Address Mapping: Provides address mapping between the PCI and local bus address spaces.
  • Interrupt Handling: Supports PCI interrupt generation and handling.
  • DMA Support: Facilitates Direct Memory Access (DMA) transfers between the PCI bus and local memory.
  • Configuration Registers: Contains configuration registers for setting up and controlling the device.

Benefits:

  • High-Performance Data Transfer: Enables fast and efficient data transfer between PCI and local buses, improving overall system performance.
  • Flexibility: Supports a wide range of local bus devices and architectures.
  • Easy Integration: Simplifies the integration of local bus devices into PCI-based systems.
  • Reduced Development Time: Provides a standardized interface, reducing the time required for hardware and software development.
  • Cost-Effective Solution: Offers a cost-effective solution for bridging between PCI and local bus architectures.

The PCI9050 is a versatile and reliable solution for bridging between PCI and local bus architectures. Its comprehensive feature set and high-performance capabilities make it suitable for a wide range of applications requiring efficient data transfer and control. Its 32-bit interface and support for burst transfers ensure optimal performance in demanding environments.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess