EN
  • EN
  • DE

STM818MM6F

Part No STM818MM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM818
Other Names 497-3867-2,497-3867-2R,497-3867-1,-497-3867-2,-497-3867-1,497-3867-6,497-3867-1R,-497-3867-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250981-STM818MM6F
Ultra Librarian 3D Model Ultra Librarian STM818MM6F CAD Model

Description

The STM818MM6F is a cutting-edge microcontroller product from STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STM8 family, which is renowned for its high performance, reliability, and cost-effectiveness. The STM8 series is designed to offer an optimal balance between performance and power consumption, making it an ideal choice for a wide range of applications.

The STM818MM6F is built on an advanced 16 MHz high-performance core, providing the computational power required for complex tasks. It features 8 KB of Flash program memory, which is ample for small to medium-sized applications. The microcontroller also includes 1 KB of RAM and 128 bytes of EEPROM, which allows for efficient data storage and retrieval without the need for external memory components.

One of the distinguishing features of the STM818MM6F is its robust I/O capabilities. It comes with 28 GPIO (general-purpose input/output) pins, which can be configured to interface with a variety of peripherals and sensors. This flexibility makes it a versatile choice for system designers. Additionally, it supports advanced communication protocols such as I2C, SPI, and UART, enabling it to easily communicate with other devices in a system or network.

The device also includes a range of built-in features to ensure system integrity and reliability. These include a watchdog timer to prevent system lock-up, an analog-to-digital converter (ADC) for interfacing with analog sensors, and a variety of timers for precise event management and PWM (pulse-width modulation) output. Its low-power design enables energy-efficient operation, which is critical for battery-powered or energy-sensitive applications.

STMicroelectronics has equipped the STM818MM6F with an internal oscillator, which reduces the need for external timing components, further simplifying design and reducing system costs. The microcontroller operates over a wide temperature range, making it suitable for industrial and automotive environments where robust performance is required.

In summary, the STM818MM6F from STMicroelectronics is a feature-rich microcontroller that offers an excellent balance of performance, power efficiency, and cost. It is a smart choice for designers looking to develop applications in fields such as consumer electronics, automation, automotive systems, and IoT devices.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess