EN
  • EN
  • DE

STM809JWX6F

Part No STM809JWX6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708614-STM809JWX6F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM809JWX6F CAD Model

Description

The STM809JWX6F is a sophisticated microprocessor reset circuit device from STMicroelectronics, designed to monitor the supply voltage of microprocessor (µP) systems and digital systems. This component is essential for maintaining the proper operation of these systems by ensuring that they are reset to a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Precision Monitoring: The STM809JWX6F features a precision monitoring capability of the system voltage. This ensures that the device can detect even minor deviations from the normal operating voltage, triggering a reset to safeguard the system.
  • Low Power Consumption: With its design optimized for low power consumption, this device is an ideal choice for battery-operated applications where power efficiency is critical.
  • Reset Time Delay: It offers a 140 ms minimum reset time delay, which provides the system with enough time to stabilize after a reset event before resuming operation.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for use in a variety of environmental conditions.
  • High Threshold Accuracy: The reset threshold voltage is highly accurate, ensuring reliable operation without false triggering.
  • Multiple Package Options: The STM809JWX6F is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The STM809JWX6F is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Portable electronics
  • Industrial controls

Conclusion

STMicroelectronics' STM809JWX6F is a robust reset circuit device that provides high reliability and precision for systems requiring voltage monitoring and reset functions. Its low power consumption and high threshold accuracy make it a go-to component for designers looking to enhance system stability and safety. Whether for consumer electronics or industrial applications, the STM809JWX6F is a solid choice for maintaining the integrity of your digital systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess