EN
  • EN
  • DE

STM708ASM6F

Part No STM708ASM6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708605-STM708ASM6F
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM708ASM6F CAD Model

Description

The STM708ASM6F is a highly sophisticated microprocessor supervisor designed by STMicroelectronics to ensure reliable operation of microprocessor systems. This device is a critical component for systems that require a consistent and precise reset function, providing a way to maintain the integrity of the system during power-up, power-down, and brown-out conditions.

Key Features

  • Precision Monitoring: The STM708ASM6F offers precise monitoring of the 3V, 3.3V, and 5V supply voltages, ensuring the connected microprocessor is always operating within the safe voltage range.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes a minimal amount of power, making it ideal for battery-operated systems.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered manually, providing an additional layer of control.
  • Reset Time Delay: The reset output is asserted for a minimum of 200ms after Vcc has risen above the reset threshold level, ensuring the system has ample time to stabilize.
  • Watchdog Timer: A built-in watchdog timer helps to detect and recover from software failures, enhancing system reliability.
  • Low Threshold Voltage Options: The device supports multiple threshold voltages, making it versatile for different applications and design requirements.

Applications

The STM708ASM6F is suitable for a broad range of applications where system reliability and integrity are paramount. It is commonly used in:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable electronics

Package and Quality

The STM708ASM6F is available in a compact SO-8 package, which is designed to meet the space constraints of modern electronic devices. STMicroelectronics ensures high-quality standards for all their components, and the STM708ASM6F is no exception, providing reliable performance across its operational lifespan.

With its robust feature set and STMicroelectronics' reputation for quality, the STM708ASM6F is an excellent choice for designers looking to enhance the operational stability of their microprocessor-based systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess