EN
  • EN
  • DE

STM8S007C8T6

Part No STM8S007C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray | IC MCU 8BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 128 x 8
Date RAM Size 6K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Family Part Number STM8S007
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708758-STM8S007C8T6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S007C8
Introduction Date October 31, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S007C8T6 CAD Model

Description

The STM8S007C8T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their robust STM8S series. Designed to deliver top-notch efficiency and versatility, this MCU is well-suited for a wide range of applications across various industries, including automotive, industrial control, consumer electronics, and more.

Key Features

  • Core: The STM8S007C8T6 is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. This core provides a good balance between processing power and energy efficiency.
  • Memory: It comes equipped with 64 Kbytes of Flash program memory, which is more than sufficient for complex applications, and 128 bytes of true data EEPROM. The Flash memory is both read and write accessible, allowing for flexible use of memory.
  • RAM: The device includes 2 Kbytes of RAM, providing enough space for temporary data storage and smooth operation of applications.
  • I/O Ports: It features 37 I/O ports with high sink/source current capability, giving developers the flexibility to connect a wide array of peripherals and devices.
  • Timers: The MCU contains three 16-bit timers, one 8-bit timer, as well as an independent watchdog and a system clock watchdog, which are crucial for real-time control and monitoring.
  • Communication Interfaces: A variety of communication interfaces are supported, including SPI, UART, and I2C, enabling the MCU to handle complex communication protocols and connect to other devices seamlessly.
  • Operating Voltage: It operates within a range of 2.95V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Advanced Control: The MCU features an advanced control system with a 10-bit ADC with up to 16 channels, allowing for accurate analog signal monitoring and conversion.

Applications

The versatility of the STM8S007C8T6 makes it ideal for a variety of applications, such as:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Complex embedded systems

Overall, the STM8S007C8T6 from STMicroelectronics offers an impressive combination of performance, memory capacity, and peripheral integration, making it a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5437 $54.0295
80+ $1.2666 $101.3280
125+ $1.2270 $153.3750
170+ $1.1875 $201.8750
220+ $1.1479 $252.5380
295+ $1.0291 $303.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess