EN
  • EN
  • DE

STM692ADS6E

Part No STM692ADS6E
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5V Supervisor with Battery Switchover
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261478-STM692ADS6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM692ADS6E CAD Model

Description

The STM692ADS6E is a state-of-the-art microprocessor supervisory circuit that integrates multiple features to ensure reliable operation of embedded systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device is designed to monitor power supplies and microprocessor activity in digital systems. It provides a high level of protection against power supply faults and ensures proper system operation.

Key Features

  • Power Supply Monitoring: The STM692ADS6E constantly monitors the system's power supply voltage. It generates a reset signal to the microcontroller if it detects an out-of-tolerance condition, ensuring the system restarts in a known state.
  • Programmable Watchdog Timer: With its built-in watchdog timer, it can detect software anomalies and initiate a system reset if the microprocessor fails to provide a regular kicking signal within a predetermined time frame.
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset, providing additional flexibility and control for system maintenance or emergency interventions.
  • Low Power Consumption: Designed for power-sensitive applications, the STM692ADS6E maintains a low power consumption profile, making it suitable for battery-operated devices.
  • High Accuracy: The device offers high threshold accuracy for the reset signal, ensuring reliable operation even under varying temperature and voltage conditions.

Applications

The versatility of the STM692ADS6E makes it ideal for a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controls
  • Portable and battery-powered equipment
  • Automotive systems

Technical Specifications

With an operating temperature range of -40°C to +85°C and a supply voltage range of 2.5V to 5.5V, the STM692ADS6E is designed to perform reliably in harsh environments. It comes in a compact 6-lead SOT-23 package, making it suitable for space-constrained applications.

For designers and engineers looking for a robust supervisory solution, the STM692ADS6E from STMicroelectronics offers a blend of performance, reliability, and integration, ensuring the smooth operation of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess