EN
  • EN
  • DE

ZMM10ST

Part No ZMM10ST
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case LL34
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 750843-ZMM10ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM10ST CAD Model

Description

Introducing the ZMM10ST from STMicroelectronics

The ZMM10ST is a precision Zener diode from the renowned manufacturer STMicroelectronics, designed to offer a reliable voltage reference solution for a multitude of electronic applications. This high-quality semiconductor device is engineered to provide a stable and precise voltage regulation, ensuring consistent performance and long-term reliability.

Key Features

  • Voltage Regulation: The ZMM10ST offers a nominal Zener voltage of 10V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power without compromising its performance or longevity.
  • Package: Encased in a small and compact DO-213AA package, the ZMM10ST is ideal for space-constrained applications, providing excellent thermal performance and ease of integration into various circuit designs.
  • Tolerance: The ZMM10ST boasts a tight tolerance level, ensuring accurate voltage regulation and minimal variance in performance across different units.
  • Temperature Stability: Designed to operate over a wide temperature range, this Zener diode maintains its voltage reference capabilities even under varying environmental conditions.

Applications

The ZMM10ST is versatile and can be used in a diverse array of applications, such as:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in precision circuits
  • Waveform shaping in signal processing
  • Stabilization of electronic components

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ZMM10ST is no exception. Manufactured with high-grade materials and subjected to rigorous testing, this Zener diode meets stringent industry standards for performance and durability. Whether utilized in commercial, industrial, or high-reliability environments, the ZMM10ST is a trustworthy component that engineers and designers can depend on for consistent voltage regulation.

With its robust design and precise voltage control, the ZMM10ST from STMicroelectronics stands out as a superior choice for engineers looking to ensure stability and accuracy in their electronic designs.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess