EN
  • EN
  • DE

STM690RM6E

Part No STM690RM6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SWITCH OVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103453-STM690RM6E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM690RM6E CAD Model

Description

Product Overview: STM690RM6E from STMicroelectronics

The STM690RM6E is a robust and versatile microprocessor supervisory circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to provide precision monitoring of microprocessor (μP) systems, ensuring reliable operation and protection against system failures. The STM690RM6E is an essential component for applications that demand high reliability and stability.

Key Features

  • Power Supply Monitoring: The device ensures that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions. It maintains system integrity by monitoring the supply voltage and initiating a reset if it falls below a specific threshold.
  • Low Power Consumption: Designed for power-sensitive applications, the STM690RM6E consumes very low power, making it suitable for battery-operated systems.
  • Programmable Watchdog Timer: The built-in watchdog timer prevents system lock-up by resetting the μP if it fails to stroke the watchdog within a preset time frame. This feature is programmable, allowing designers to set the appropriate timeout period according to their system requirements.
  • Manual Reset Input: An additional manual reset input provides the ability to trigger a system reset externally, which is useful for system maintenance and debugging.
  • Multiple Reset Timeout Periods: The STM690RM6E offers a variety of reset timeout periods to cater to different system needs, enhancing the flexibility of the design.

Applications

The STM690RM6E is suitable for a wide range of applications where reliable system monitoring is critical. These include:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable and battery-powered devices
  • Automotive electronics

Package and Quality

The STM690RM6E comes in a small SOT-23-5 package, making it ideal for space-constrained applications. Its compact size does not compromise its performance or reliability. STMicroelectronics is committed to delivering high-quality products, and the STM690RM6E is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features, the STM690RM6E from STMicroelectronics is a smart choice for system designers looking for a reliable supervisory solution to enhance the safety and stability of their microprocessor-based systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess