EN
  • EN
  • DE

STM8AP62AAA

Part No STM8AP62AAA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708727-STM8AP62AAA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62AAA CAD Model

Description

The STM8AP62AAA is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal blend of real-time capabilities, low power consumption, and advanced peripherals. This microcontroller is a part of the STM8A series, which is specifically engineered for automotive and industrial applications where reliability and efficiency are paramount.

Key Features

  • Core: The STM8AP62AAA is powered by an advanced STM8A core running at up to 16 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 128 KB of Flash program memory, 2 KB of RAM, and 4 KB of EEPROM, ensuring ample space for application code and data storage.
  • Communication Interfaces: This microcontroller includes a rich set of communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), SPI (Serial Peripheral Interface), and I²C (Inter-Integrated Circuit), facilitating easy integration into automotive networks and communication with other devices.
  • Robust I/Os: With up to 68 I/O pins, the STM8AP62AAA provides flexible interface options, allowing designers to connect a wide range of sensors, actuators, and other peripherals.
  • Advanced Peripherals: The device includes advanced peripherals like 10-bit ADC (Analog to Digital Converter), timers, and PWM (Pulse Width Modulation) units for accurate control and measurement applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

The STM8AP62AAA is an ideal choice for a variety of applications, including:

  • Automotive systems such as body control modules, dashboards, and lighting control
  • Industrial control systems
  • Home appliances
  • Embedded systems requiring a high level of integration and performance

Development Support

STMicroelectronics provides comprehensive development support for the STM8AP62AAA with software libraries, development kits, and a robust ecosystem of development tools. This ensures a smooth and efficient development process for engineers, from prototype to production.

Overall, the STM8AP62AAA microcontroller is a highly capable and versatile solution for demanding automotive and industrial applications, delivering the performance, reliability, and feature set required for modern embedded systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess