EN
  • EN
  • DE

STM32WLE5CCU7

Part No STM32WLE5CCU7
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol LoRa, LoRaWAN 1.0, Sigfox
Modulation BPSK, FSK, GFSK, GMSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 29
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368881-STM32WLE5CCU7
Ultra Librarian 3D Model Ultra Librarian STM32WLE5CCU7 CAD Model

Description

STM32WLE5CCU7 - Ultra-Low-Power Dual Core Arm Cortex Wireless SoC

The STM32WLE5CCU7 is a cutting-edge product from STMicroelectronics, designed to cater to the growing demands of the Internet of Things (IoT) and wireless communication applications. This system-on-chip (SoC) integrates both a powerful dual-core Arm Cortex processor and a sub-GHz radio on the same chip, offering a versatile and efficient solution for a wide range of applications.

Key Features

  • Integrated Arm Cortex Processors: This SoC features an Arm Cortex-M4 core with FPU and DSP instructions, running at up to 48 MHz, and an Arm Cortex-M0+ core, providing ample computational power for complex algorithms and control tasks.
  • Sub-GHz Radio: The embedded radio supports multiple modulation schemes, including LoRa®, (G)FSK, (G)MSK, and BPSK, making it ideal for long-range wireless applications with low power consumption.
  • Ultra-Low Power Consumption: Designed with energy efficiency in mind, the STM32WLE5CCU7 excels in applications where battery life is critical, offering several power-saving modes to extend operation time.
  • Security Features: The device includes hardware encryption and decryption support for AES-128, ensuring secure data communication and protection against tampering and unauthorized access.
  • Flexible Peripheral Set: A rich set of peripherals, including SPI, I2C, USART, timers, and more, provide extensive connectivity options for interfacing with sensors, actuators, and other devices.
  • Memory Resources: With up to 256 KB of Flash memory and 64 KB of SRAM, it offers ample storage for application code and data.
  • Development Ecosystem: Supported by the comprehensive STM32 ecosystem, developers have access to a wide range of tools, libraries, and community support to accelerate development and reduce time to market.

Applications

The STM32WLE5CCU7 is ideal for a variety of applications, including smart metering, home and building automation, industrial control, and environmental sensing. Its robust design and flexible feature set make it suitable for developing both simple and complex IoT solutions.

Overall, the STM32WLE5CCU7 represents a powerful and versatile solution for designers looking to create innovative, connected products with stringent power and space constraints.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6466 $54.5864
9+ $11.1973 $100.7757
14+ $10.8473 $151.8622
20+ $10.4974 $209.9480
25+ $10.1475 $253.6875
33+ $9.0978 $300.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess