EN
  • EN
  • DE

AWR6843AQGABLRQ1

Part No AWR6843AQGABLRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP 60-GHZ TO 64-GHZ AUT / IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100, mmWave
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 60GHz ~ 64GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Sensitivity -
Memory Size -
Serial Interfaces ADC, GPIO, I²C, SPI, UART
GPIO 48
Voltage - Supply 1.8V, 3.3V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR6843
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Win Source Part Number 1355816-AWR6843AQGABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR6843AQGABLRQ1 CAD Model

Description

Introducing the AWR6843AQGABLRQ1 from Texas Instruments

The AWR6843AQGABLRQ1 is a cutting-edge radar sensing device designed by Texas Instruments, tailored for automotive applications. This advanced sensor is part of the AWR family, renowned for its high performance in automotive radar systems. The AWR6843AQGABLRQ1 is an ideal solution for developers looking to integrate reliable radar technology into safety-critical applications such as collision avoidance, parking assistance, and blind-spot detection.

Key Features

  • High-Resolution Sensing: The sensor operates in the 76 to 81 GHz frequency band, providing high-resolution object detection and accurate ranging capabilities.
  • Multi-Mode Operation: It supports various radar modes, including short, mid, and long-range detections, making it versatile for different automotive scenarios.
  • Integrated DSP: Equipped with a powerful digital signal processor (DSP), the AWR6843AQGABLRQ1 can process complex radar signals with ease, reducing the load on the main automotive control unit.
  • Low Power Consumption: Designed for efficiency, the sensor maintains low power consumption, which is critical for battery-powered or energy-conscious automotive systems.
  • Robust Design: It is built to withstand harsh automotive environments, meeting the rigorous AEC-Q100 Grade 2 qualification.

Applications

The AWR6843AQGABLRQ1 is suited for a wide range of automotive applications, including:

  • Adaptive Cruise Control (ACC)
  • Automated Parking Systems
  • Blind Spot Detection (BSD)
  • Lane Change Assist (LCA)
  • Rear Cross-Traffic Alert (RCTA)

Development Support

Developers can jumpstart their design with the help of Texas Instruments' comprehensive support ecosystem. Evaluation modules, software development kits, and detailed documentation are available to streamline the integration process of the AWR6843AQGABLRQ1 into automotive systems.

With its advanced features and robust design, the AWR6843AQGABLRQ1 from Texas Instruments represents a premier choice for automotive radar solutions, ensuring safer and smarter driving experiences.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2769 $75.2769
2+ $61.7656 $123.5312
3+ $59.8355 $179.5065
4+ $57.9053 $231.6212
5+ $55.9751 $279.8755
6+ $50.1846 $301.1076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess