Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRaWAN 1.0, Sigfox
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 43
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 73-UFBGA
Supplier Device Package 73-UFBGA (5x5)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368665-STM32WLE4JCI6
Ultra Librarian 3D Model Ultra Librarian STM32WLE4JCI6 CAD Model

Description

The STM32WLE4JCI6 is a cutting-edge product from STMicroelectronics, a global semiconductor leader renowned for its innovative solutions. This device is part of the STM32WL series, which is the world's first wireless microcontroller (MCU) to integrate a LoRa® transceiver on the same die, offering a single-chip solution for a variety of Internet of Things (IoT) applications.

The STM32WLE4JCI6 is built on an Arm® Cortex®-M4 core, which operates at a frequency of up to 48 MHz. The MCU core is supported by an extensive range of enhanced peripherals and I/Os that are designed to perform in the most demanding conditions. It also integrates a Cortex®-M0+ core to handle the radio subsystem, ensuring efficient power consumption and processing capability.

With its multi-modulation feature, the STM32WLE4JCI6 supports LoRa®, (G)FSK, (G)MSK, and BPSK modulations, making it extremely versatile for various communication protocols and applications. This MCU is specifically tailored for smart city, smart agriculture, industrial, and environmental monitoring applications, where long-range wireless connectivity and low power consumption are essential.

The STM32WLE4JCI6 includes a range of features that make it a robust and secure choice for developers:

  • Integrated LoRa® transceiver with a worldwide frequency range.
  • Highly efficient power management system to ensure energy-saving operation.
  • Large Flash memory of 256 Kbytes and 64 Kbytes of RAM, providing ample space for complex applications.
  • Advanced security features including hardware encryption and a true random number generator to safeguard sensitive data.
  • Multiple power-saving modes to optimize battery life for IoT devices.

Overall, the STM32WLE4JCI6 from STMicroelectronics is a powerful and versatile component that is ideal for developers looking to create innovative IoT solutions. With its integrated radio and MCU functionality, it allows for the design of cost-effective, power-efficient, and long-range wireless applications, all within a compact form factor.

You May Also Be Interested in

Qualcomm
IC RF TXRX+MCU BLUETOOTH 48-QFN
Lowest to $12.2442
ECAD model for BC63C159A03-IQB-E4
CSR PLC
Need more? Email Us
ECAD model for BC313141A05-IXF-E4
CSR PLC
Need more? Email Us
ECAD model for BC63B239A01-IQD-E4-ENG-F
CSR PLC
Need more? Email Us
ECAD model for BC63B239A04AU
CSR PLC
Lowest to $4.8223
ECAD model for BC413159A10U
Qualcomm
Bluetooth Class II/Class III 3Mbps T/R / IC RF TXRX+MCU BLUETOOTH 40-QFN
Lowest to $9.2815
ECAD model for BC63B239A04-IQD-E4
CSR PLC
Lowest to $3.6557
ECAD model for BC413159A11U
CSR PLC
Need more? Email Us
ECAD model for BC41B143A07U
Qualcomm
SINGLE CHIP BLUETOOTH V2.1 + EDR SYSTEM / IC RF TXRX+MCU BLUTOOTH 169TFBGA
Lowest to $14.5866
ECAD model for BC57E687C-GITB-E4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3122 $58.4342
26+ $4.3587 $113.3262
40+ $4.2225 $168.9000
55+ $4.0863 $224.7465
71+ $3.9501 $280.4571
95+ $3.5414 $336.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention