Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Espressif Systems
Series ESP8685
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate (Max) 150Mbps
Power - Output 21dBm
Sensitivity -98.4dBm
Memory Size 4MB Flash, 384kB RAM, 400kB SRAM
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB
GPIO 15
Voltage - Supply 3V ~ 3.6V
Current - Receiving 84mA ~ 87mA
Current - Transmitting 276mA ~ 335mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number ESP8685
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1368619-ESP8685H4
Ultra Librarian 3D Model Ultra Librarian ESP8685H4 CAD Model

Description

The ESP8685H4 is a versatile RF transceiver IC designed by Espressif Systems.

  • IC Type: TxRx + MCU
  • Frequency: 2.4GHz
  • Package / Case: 28-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Voltage - Supply: 3V to 3.6V
  • Flash Memory: 4MB
  • RAM: 384kB
  • SRAM: 400kB
  • Bluetooth Version: v5.0
  • WiFi Standards: 802.11b/g/n
  • Power Output: 21dBm
  • Sensitivity: -98.4dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB

You May Also Be Interested in

Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R
Texas Instruments
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Wireless M-Bus, Zigbee® 2.36GHz ~ 2.51GHz 24-VFQFN Exposed Pad
Lowest to $1.3887
ECAD model for CC2340R52E0RGER
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2432
Freescale Semiconductor - NXP
MMM7210 - WCDMA/GSM/EDGE TRANSCE
Lowest to $10.5105
ECAD model for MMM7210BR2
Texas Instruments
SINGLE CHIP RF TRANSCEIVER
Need more? Email Us
ECAD model for TRF6900PT
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2442
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
ECAD model for MICRF506YML
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42WFQFN
Need more? Email Us
ECAD model for SI1014-A-GM
RF Monolithics, Inc
TRANSCEIVER,RFIC,860-960 MHZ
Lowest to $1.7434
ECAD model for TRC103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.0901 $64.8921
52+ $2.5355 $131.8460
79+ $2.4563 $194.0477
109+ $2.3771 $259.1039
141+ $2.2979 $324.0039
189+ $2.0601 $389.3589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention