EN
  • EN
  • DE

BCM20732A0KML2G

Part No BCM20732A0KML2G
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description Bluetooth Low-Energy (BLE)-compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1152186-BCM20732A0KML2G
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM20732A0KML2G CAD Model

Description

The BCM20732A0KML2G is a Bluetooth 4.0 Single-Chip Standalone Transceiver from Cypress Semiconductor (formerly Broadcom). It's designed for a wide range of Bluetooth Smart (Bluetooth Low Energy) applications, offering a highly integrated solution with low power consumption and robust performance.

Applications:

  • Bluetooth Smart Wearables: Fitness trackers, smartwatches, and other wearable devices.
  • Bluetooth Smart Home Devices: Smart lighting, smart locks, and other home automation applications.
  • Bluetooth Beacons: Proximity marketing and location-based services.
  • Bluetooth Low Energy Sensors: Health and wellness sensors, environmental sensors, and industrial sensors.
  • Human Interface Devices (HIDs): Bluetooth keyboards, mice, and remote controls.

Features:

  • Bluetooth 4.0 (Bluetooth Low Energy) Compliant: Supports the Bluetooth Low Energy protocol for ultra-low power operation.
  • Integrated ARM Cortex-M3 Processor: Provides a powerful processing core for application development.
  • On-Chip Memory: Includes integrated RAM and flash memory for code and data storage.
  • Multiple Peripheral Interfaces: Supports UART, SPI, I2C, and GPIO interfaces for flexible connectivity.
  • Low Power Consumption: Optimized for battery-powered applications with various power-saving modes.

Benefits:

  • Extended Battery Life: Bluetooth Low Energy technology enables significantly longer battery life for portable devices.
  • Reduced System Cost: High level of integration reduces the need for external components.
  • Simplified Development: Integrated ARM Cortex-M3 processor and comprehensive software development kit (SDK) simplify application development.
  • Enhanced Connectivity: Multiple peripheral interfaces provide flexible connectivity options for various sensors and peripherals.
  • Robust Performance: Proven Bluetooth technology ensures reliable wireless communication.

Additional Details:

The BCM20732A0KML2G typically operates in the 2.4 GHz ISM band. It supports adaptive frequency hopping (AFH) to minimize interference. The device features a small form factor package, making it suitable for space-constrained applications. It also includes advanced power management features, such as deep sleep mode and wake-on-radio functionality, to further reduce power consumption. The module contains all necessary components for a complete bluetooth low energy solution including crystal, antenna and passive components.

This RF transceiver IC is a complete and highly integrated solution for Bluetooth Smart applications, offering excellent performance, low power consumption, and ease of development. Its robust feature set and comprehensive SDK make it an ideal choice for a wide range of IoT and wearable devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8093 $58.8558
15+ $8.0487 $120.7305
23+ $7.7972 $179.3356
31+ $7.5456 $233.9136
40+ $7.2942 $291.7680
53+ $6.5396 $346.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess