EN
  • EN
  • DE

STM32WL55CCU6

Part No STM32WL55CCU6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description MULTIPROTOCOL LPWAN 32-BIT ARM?C  /  IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WL
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRaWAN 1.0, Sigfox
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 29
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names 497-STM32WL55CCU6
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235718-STM32WL55CCU6
Ultra Librarian 3D Model Ultra Librarian STM32WL55CCU6 CAD Model

Description

The STM32WL55CCU6 is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the growing demands of the wireless communication market. This device is part of the STM32WL series, which is renowned for its integration of a sub-GHz radio on-chip, making it a perfect choice for a wide range of Internet of Things (IoT) applications.

Key Features

  • Integrated Sub-GHz Radio: The STM32WL55CCU6 features a fully integrated radio transmitter capable of operating in the range of 150 MHz to 960 MHz, which is suitable for various communication protocols and systems, including long-range networks like LoRaWAN.
  • Powerful Core: At the heart of the microcontroller is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), running at up to 48 MHz. This core is complemented by an ARM Cortex-M0+ co-processor, which handles the radio subsystem, ensuring efficient processing and power consumption.
  • Memory Capacity: The device boasts a memory configuration with 256 KB of Flash memory and 64 KB of SRAM, which provides ample space for application code and data storage.
  • Rich Connectivity: In addition to its wireless capabilities, the STM32WL55CCU6 offers a range of peripherals for wired connectivity, including USB 2.0, I2C, SPI, and USART interfaces.
  • Low Power Consumption: The microcontroller is designed with energy efficiency in mind, featuring multiple power-saving modes that make it ideal for battery-operated IoT devices.
  • Development Support: STMicroelectronics provides extensive development support for the STM32WL55CCU6, including software libraries, development boards, and a comprehensive Integrated Development Environment (IDE).

Applications

The STM32WL55CCU6 is versatile and can be used in a variety of applications such as:

  • Smart agriculture and environmental monitoring
  • Home and building automation
  • Smart meters and smart grid infrastructure
  • Industrial monitoring and control
  • Wireless sensor networks

In summary, the STM32WL55CCU6 from STMicroelectronics is a powerful and flexible microcontroller that integrates a sub-GHz radio for wireless communication, making it an excellent choice for developers looking to create innovative IoT solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1806 $55.9030
11+ $9.1738 $100.9118
17+ $8.8871 $151.0807
24+ $8.6005 $206.4120
31+ $8.3138 $257.7278
41+ $7.4537 $305.6017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess