EN
  • EN
  • DE

88W8897-B1-CBK/AZ

Part No 88W8897-B1-CBK/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2X2 11AC DUAL-BAND + BT4.0 + NFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type TxRx Only
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/-c, Bluetooth v5.0
Frequency 2.4GHz, 5GHz
Data Rate (Max) 867Mbps
Serial Interfaces PCM, SDIO, UART, USB
Mounting Type Surface Mount
Package / Case 150-BGA, WLCSP
Supplier Device Package 150-WLCSP
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 993338-88W8897-B1-CBK/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8897-B1-CBK/AZ CAD Model

Description

The NXP 88W8897-B1-CBK/AZ is a highly integrated wireless local area network (WLAN) system-on-chip (SoC), specifically designed for the next wave of connectivity applications. This advanced SoC is part of NXP's innovative portfolio and caters to the increasing demand for high-performance, reliable wireless communication in various devices such as smartphones, tablets, and smart home products.

Key Features

  • Dual-Band Operation: The 88W8897 SoC supports both 2.4GHz and 5GHz radio frequencies, enabling devices to operate on the latest 802.11ac wireless standard while maintaining backward compatibility with 802.11n networks.
  • Multiple Input Multiple Output (MIMO): With MIMO technology, this chip can significantly increase the data throughput and link range without additional bandwidth or increased transmit power.
  • Bluetooth Integration: This SoC includes integrated Bluetooth 5.0 for seamless connectivity with a wide range of Bluetooth-enabled devices, providing improved speed and greater range.
  • NFC Integration: Near Field Communication (NFC) is also integrated, allowing for simple and secure pairing with other NFC-enabled devices, enhancing user experience and expanding use cases.
  • Energy Efficient: The 88W8897 is designed to optimize power consumption, making it ideal for battery-powered devices where energy efficiency is crucial.

Applications

The versatility of the NXP 88W8897-B1-CBK/AZ makes it suitable for a broad range of applications. It is particularly well-suited for high-performance, power-sensitive applications such as portable computing devices, gaming devices, digital televisions, and set-top boxes. Its advanced features also make it an excellent choice for the Internet of Things (IoT) devices, where stable and robust wireless connectivity is a must.

Technical Specifications

The 88W8897 SoC boasts an impressive set of technical specifications, including support for multiple wireless standards, high throughput, and extended range capabilities. Its integrated power amplifiers and low noise amplifiers further enhance its performance, making it a leading solution for high-quality wireless connectivity.

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess