EN
  • EN
  • DE

AD9362ABCZ

Part No AD9362ABCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description ETRX BY 2 TX TRANSCEIVER COVERIN / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number AD9362
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1027776-AD9362ABCZ
Ultra Librarian 3D Model Ultra Librarian AD9362ABCZ CAD Model

Description

AD9362ABCZ - RF Transceiver by Analog Devices Inc.

The AD9362ABCZ is a highly integrated Radio Frequency (RF) Agile Transceiver™ designed by Analog Devices Inc., a leading global semiconductor company known for their exceptional signal processing products. This transceiver is specifically crafted to support a wide range of applications, including but not limited to, software-defined radios, cellular infrastructure, and general-purpose RF applications.

Key Features:

  • Frequency Range: The device offers a broad frequency range of 70 MHz to 6 GHz, making it highly versatile for multiple RF applications.
  • Channel Bandwidth: The AD9362ABCZ supports a wide channel bandwidth from less than 200 kHz to 56 MHz by changing the digital sampling rate, providing flexibility for various communication standards.
  • Integration: It integrates a dual-channel transceiver with an RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a digital signal processing engine, significantly reducing the bill of materials and footprint.
  • MIMO Support: The device is capable of 2x2 MIMO (Multiple Input, Multiple Output) operations, which enhances data throughput and link reliability.
  • Programmability: With its programmable digital filters, the transceiver allows for customization to meet specific system requirements, optimizing performance for various modulation schemes.

Applications:

  • Software-defined radios
  • Cellular infrastructure (base stations for small cells, picocells, femtocells)
  • General-purpose RF systems
  • Test and measurement equipment

The AD9362ABCZ is designed with the needs of advanced wireless equipment in mind, providing a compact, cost-effective, and power-efficient solution for a wide array of RF applications. Its ability to support rapid prototyping and development across various systems and standards makes it a go-to choice for designers seeking to create high-performance, scalable, and adaptable wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess