EN
  • EN
  • DE

ATWILC1000-MR1100A

Part No ATWILC1000-MR1100A
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RF TXRX+MCU WIFI MODULE / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Frequency 2.4GHz
Data Rate (Max) 72.2Mbps
Power - Output 19dBm
Sensitivity -98dBm
Memory Size 128kB ROM, 224kB RAM
Serial Interfaces I2C, SDIO, SPI, UART
GPIO 6
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 68mA
Current - Transmitting 230mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number ATWILC1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1047037-ATWILC1000-MR1100A
Ultra Librarian 3D Model Ultra Librarian ATWILC1000-MR1100A CAD Model

Description

Microchip Technology ATWILC1000-MR1100A

The ATWILC1000-MR1100A is a highly integrated wireless Internet connectivity solution from Microchip Technology, designed to provide Wi-Fi capabilities to a wide range of Internet of Things (IoT) applications. This module comes equipped with the necessary features to enable devices to connect to 802.11 b/g/n networks at 2.4GHz.

Featuring a powerful and efficient ARM Cortex-M0 processor, the ATWILC1000-MR1100A can support single-stream 1x1 802.11n Wi-Fi, providing data rates up to 72 Mbps. This makes it an excellent choice for applications requiring fast and reliable wireless communication, such as smart home devices, industrial control systems, and medical equipment. The integrated power amplifier, LNA, switch, and power management units allow for a minimal external component count, which simplifies design and reduces the overall bill of materials.

Security is a paramount concern in wireless communication, and the ATWILC1000-MR1100A addresses this with a suite of advanced security features. It supports WEP, WPA, and WPA2 protocols to ensure secure data transmission, as well as on-chip AES and TKIP encryption engines to protect sensitive information.

The module's SPI and UART interfaces provide flexibility in system integration, making it compatible with a wide range of microcontrollers and processors. Additionally, the ATWILC1000-MR1100A supports both hosted and hostless operation, granting designers the choice to use it with or without an external microcontroller.

With its low-power consumption design, the ATWILC1000-MR1100A is ideal for battery-operated devices. It includes a range of power-saving modes, such as deep sleep and standby, to extend battery life in IoT applications. The compact footprint of the module, which comes in a QFN package, allows it to be easily integrated into space-constrained designs.

Overall, the ATWILC1000-MR1100A from Microchip Technology is a robust, secure, and easy-to-integrate Wi-Fi solution that offers a wealth of features for developers looking to add wireless connectivity to their products.

You May Also Be Interested in

Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7671 $58.8355
12+ $9.6546 $115.8552
19+ $9.3532 $177.7108
26+ $9.0517 $235.3442
33+ $8.7503 $288.7599
45+ $7.8448 $353.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess