EN
  • EN
  • DE

88W8763-A1-BMKC/AK

Part No 88W8763-A1-BMKC/AK
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 802.11 A/B/G/N 3X3 MAC/BB/RF SIN / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tray
Product Status Active
Standard Package 945 pcs
REACH Status REACH Unaffected
Win Source Part Number 991333-88W8763-A1-BMKC/AK
Ultra Librarian 3D Model Ultra Librarian 88W8763-A1-BMKC/AK CAD Model

Description

The 88W8763-A1-BMKC/AK is a state-of-the-art wireless communication solution from NXP Semiconductors, designed to cater to the growing demand for high-speed and reliable wireless connectivity. This product is engineered to provide exceptional performance for a wide range of applications, including consumer electronics, industrial automation, and Internet of Things (IoT) devices.

Key Features

  • Advanced Wireless Technology: The 88W8763-A1-BMKC/AK incorporates cutting-edge wireless technology that supports multiple standards, ensuring compatibility with a broad spectrum of devices and networks.
  • High Throughput: With its high data transfer rates, this product is capable of handling demanding applications that require fast and efficient communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the 88W8763-A1-BMKC/AK is ideal for battery-powered devices, offering extended operational times.
  • Robust Security: Security is a top priority, and this product comes with advanced encryption and authentication protocols to safeguard data transmission against unauthorized access.

Applications

The versatility of the 88W8763-A1-BMKC/AK makes it suitable for an array of applications, including:

  • Smart Home Devices
  • Wearable Technology
  • Wireless Audio and Video Streaming
  • Industrial Control Systems
  • IoT Gateways and Sensors

Technical Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number 88W8763-A1-BMKC/AK
Wireless Standards Multiple (including Wi-Fi, Bluetooth, etc.)
Data Rate High
Security Protocols Advanced Encryption and Authentication
Power Consumption Low

For further information or to request a datasheet, please contact NXP Semiconductors or visit their official website. The 88W8763-A1-BMKC/AK is a powerful and flexible solution that will meet and exceed your wireless communication needs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess