EN
  • EN
  • DE

STM32WB35CEU7A

Part No STM32WB35CEU7A
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Zigbee® 2.4GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WL
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Zigbee®
Modulation -
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 9.2mA
Current - Transmitting 4.5mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368880-STM32WB35CEU7A
Ultra Librarian 3D Model Ultra Librarian STM32WB35CEU7A CAD Model

Description

STM32WB35CEU7A - STMicroelectronics

The STM32WB35CEU7A is a cutting-edge multi-protocol wireless and ultra-low-power device from STMicroelectronics that is part of the STM32WB series. This microcontroller is specifically designed to elevate the performance of your Internet of Things (IoT) applications by providing a versatile and power-efficient solution for a wide range of wireless communication needs.

At the heart of the STM32WB35CEU7A is a 32-bit Arm® Cortex®-M4 CPU with a frequency of up to 64 MHz. This core is complemented by a dedicated Arm® Cortex®-M0+ for handling the Bluetooth® 5.0, Zigbee® 3.0, and OpenThread protocols. This dual-core architecture allows for real-time execution of radio and application code, ensuring high performance and reliability.

The device comes with a generous 512KB of Flash memory and 96KB of SRAM, providing ample space for complex applications and software stacks. Its integration of critical security features, such as customer key storage and an AES 256-bit hardware encryption co-processor, makes it an ideal choice for applications requiring secure communications.

One of the standout features of the STM32WB35CEU7A is its support for a wide range of development ecosystems, including the STM32Cube ecosystem. This support streamlines the development process, enabling rapid prototyping and deployment of applications across various wireless protocols.

Energy efficiency is a key consideration in the design of the STM32WB35CEU7A. It offers multiple power-saving modes, including a 13 nA shutdown mode and a 600 nA Standby mode with RTC and 32 KB of RAM retention, ensuring long battery life for your IoT devices.

The microcontroller also boasts a rich set of peripherals, including multiple 16 and 32-bit timers, a wide range of communication interfaces (SPI, I2C, USART), and an integrated USB 2.0 Full Speed device. The inclusion of an LCD interface, an analog-to-digital converter (ADC), and digital-to-analog converters (DACs) further enhance its versatility, making it suitable for a broad array of applications, from wearable devices to home automation systems.

Overall, the STM32WB35CEU7A from STMicroelectronics is a robust and feature-rich microcontroller that offers an optimal balance of power efficiency, performance, and security, making it an excellent choice for your next wireless IoT project.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3153 $51.2071
17+ $6.0023 $102.0391
26+ $5.8147 $151.1822
36+ $5.6272 $202.5792
46+ $5.4396 $250.2216
62+ $4.8769 $302.3678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess