Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA15
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299114-SMDA15C/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA15C/TR7 CAD Model

Description

Microchip Technology's SMDA15C/TR7 TVS Diode

The SMDA15C/TR7 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This device is a part of the SMDA Series, which is renowned for its high surge capability and fast response time, making it an ideal solution for safeguarding components in a variety of applications.

Key Features

  • Transient Protection: The SMDA15C/TR7 is specifically designed to protect against high transient voltages, ensuring the safety and longevity of electronic components.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode provides an effective barrier against voltage spikes without compromising the performance of the protected circuit.
  • Bidirectional Protection: It offers bidirectional protection, which means it can suppress transients approaching from either direction in a circuit.
  • SO-8 Package: The device comes in a compact SO-8 package, making it suitable for high-density PCB designs without sacrificing performance.
  • Peak Pulse Power: It has a peak pulse power rating of 500 Watts at 10/1000μs waveform, which is sufficient to handle most transient power surges.

Applications

The SMDA15C/TR7 is versatile and can be used across a broad range of applications where transient voltage protection is critical. Typical applications include:

  • Telecommunications equipment
  • Industrial systems
  • Microprocessor/microcontroller-based devices
  • Power supply circuits
  • Networking devices

Reliability and Quality

Microchip Technology is known for producing high-quality, reliable components. The SMDA15C/TR7 is no exception and is manufactured to meet rigorous standards, ensuring stable performance even in the most challenging conditions. It is RoHS compliant and adheres to industry-standard specifications for TVS diodes, providing designers and engineers with confidence in its protective capabilities.

In summary, the SMDA15C/TR7 TVS diode from Microchip Technology is an excellent choice for protecting sensitive electronics from voltage transients. Its low clamping voltage, bidirectional protection, and high peak pulse power capability make it a versatile and reliable component for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
TVS DIODE 5VWM 10.5VC PMDTM
Need more? Email Us
ECAD model for VS5V0UA1LAMTR
Shanghai Leiditech Electronic Technology Co., Ltd
25VC Clamp ESD DIODE DFN0603-2
Lowest to $0.0653
ECAD model for ESD130-B1-W0201
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Littelfuse Inc.
5V 15A 30KV SOD323 BI-DIR TVS
Lowest to $0.2830
ECAD model for SC1533-01FTG
Taiwan Semiconductor
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.2558
ECAD model for SMB10J33CAHR5G
Nexperia USA Inc.
TVS DIODE 5.5VWM 17VC DFN1006-2
Lowest to $0.0871
ECAD model for PESD5V0X1BCAL,315
Panjit
P6SMBJ15CA_R2_00001 Panjit ESD Protection Diodes / TVS Diodes SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR POWER 600 Watt datasheet, inventory, & pricing.
Lowest to $0.1257
ECAD model for P6SMBJ15CA_R2_00001
Vishay
TVS DIODE 171VWM 274VC DO214AC
Need more? Email Us
ECAD model for P4SMA200A-E3/5A
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.3698
ECAD model for 5.0SMDJ28CA/TR13

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention