EN
  • EN
  • DE

STM32WB35CCU6A

Part No STM32WB35CCU6A
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 96kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356458-STM32WB35CCU6A
Ultra Librarian 3D Model Ultra Librarian STM32WB35CCU6A CAD Model

Description

The STM32WB35CCU6A is a cutting-edge microcontroller product by STMicroelectronics, designed to cater to the growing demands of the wireless and IoT markets. This highly integrated device is part of the STM32WB series, which is renowned for its dual-core architecture consisting of an Arm Cortex-M4 core and an Arm Cortex-M0+ core. This unique configuration allows for a seamless operation of both high-performance application processing and real-time radio functions.

One of the standout features of the STM32WB35CCU6A is its built-in Bluetooth 5.0 and IEEE 802.15.4 wireless connectivity, enabling developers to create advanced wireless applications with ease. The microcontroller supports a wide range of wireless protocols, making it highly versatile for applications such as smart home devices, wearables, industrial automation, and a multitude of other IoT devices.

With its 64 MHz frequency, the STM32WB35CCU6A provides robust performance for complex tasks. It is equipped with 256 KB of Flash memory and 64 KB of SRAM, ensuring ample space for application code and data. The device also features a variety of peripherals, including multiple timers, UARTs, SPI and I2C interfaces, and ADCs, which expand its capabilities for handling diverse I/O requirements.

The microcontroller is designed with power efficiency in mind. It offers multiple power modes to optimize consumption for battery-powered devices, ensuring long operational life and reliability. Developers can also take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes software tools, libraries, and hardware support, to accelerate the design and deployment of their products.

In summary, the STM32WB35CCU6A from STMicroelectronics is a powerful and flexible microcontroller that is ideal for developers looking to integrate advanced wireless capabilities into their next-generation IoT devices. Its dual-core architecture, extensive memory, and comprehensive peripheral set make it a top choice for a wide range of wireless applications.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess