Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 4kB EEPROM, 16kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 38
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 12mA ~ 12.5mA
Current - Transmitting 8mA ~ 14.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATMEGA128RFA1ZF,1611-ATMEGA128RFA1-ZF,1611-ATMEGA128RFA1-ZF-ND,1611-ATMEGA128RFA1-ZFINACTIVE
Standard Package 260
Win Source Part Number 1046852-ATMEGA128RFA1-ZF
Ultra Librarian 3D Model Ultra Librarian ATMEGA128RFA1-ZF CAD Model

Description

Microchip Technology's ATMEGA128RFA1-ZF

The ATMEGA128RFA1-ZF is a feature-rich, low-power 2.4 GHz RF System-on-Chip (SoC) from Microchip Technology, designed for wireless applications that require a combination of a robust microcontroller and an RF transceiver. This integrated solution is based on the proven technology of the AVR microcontroller and a high-performance RF transceiver, making it an ideal choice for a wide array of wireless communication applications.

Key Features and Benefits

  • High-Performance AVR Microcontroller: At the heart of the ATMEGA128RFA1-ZF lies an 8-bit AVR microcontroller with 128KB of In-System Self-Programmable Flash, 4KB EEPROM, and 16KB SRAM, providing ample memory for complex applications and the flexibility of in-circuit updates.
  • Integrated RF Transceiver: The built-in 2.4 GHz transceiver is compliant with IEEE 802.15.4, making it suitable for ZigBee, RF4CE, and other proprietary wireless protocols, offering a cost-effective and space-saving solution.
  • Low Power Consumption: Designed for battery-powered applications, the SoC features multiple power-saving modes, including Power-down and Standby, to extend battery life and reduce power consumption for energy-sensitive designs.
  • Advanced Peripherals: The device is equipped with a range of peripherals such as an 8-channel 10-bit ADC, a programmable watchdog timer, and six PWM channels, providing developers with versatile options for interfacing with sensors and actuators.
  • Secure Communication: Ensuring secure data transmission, the ATMEGA128RFA1-ZF supports AES-128 encryption, which can be hardware-accelerated for efficient protection against unauthorized access.

Applications

The ATMEGA128RFA1-ZF is particularly well-suited for applications in the fields of home automation, wireless sensor networks, industrial control systems, and remote control applications. Its combination of a powerful microcontroller and a versatile RF transceiver allows for the development of sophisticated and reliable wireless solutions.

With its extensive feature set and Microchip's commitment to quality, the ATMEGA128RFA1-ZF stands out as a superior choice for designers looking to create advanced wireless products with a single chip solution.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4769-A10-GMR
Skyworks Solutions Inc.
RF RX GALILEO 1575.42MHZ 46WLCSP / series RF Receiver Galileo, GPS 1575.42MHz PCB, Surface Mount 46-WLCSP (2.20x2.18)
Need more? Email Us
ECAD model for SE4120S-R
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR
STMicroelectronics
RF RECEIVER AM/FM 168LFBGA / series RF Receiver AM, FM
Lowest to $29.7799
ECAD model for STA680
Skyworks Solutions Inc.
RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Lowest to $4.2376
ECAD model for SI4706-D50-GM
Silicon Labs
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $3.3328
ECAD model for SI4754-A40-GM
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24QFN / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Lowest to $105.1051
ECAD model for SI4742-C10-GM
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $13.2955
ECAD model for STA8089FGTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention